Visual Sound, Inc. Ultra Long Excursion High Power Single 18" Subwoofer ASB7118

Description
JBL Professional The ASB7118 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's exclusive 2269H Ultra Long Excursion 18" Differential Drive® woofer. This woofer features neodymium magnet, dual voice coils and dual gaps, JBL's exclusive Vented Gap Cooling™ and ultra robust composite cone for high excursion and extra long life. Woofer is capable of a peak-to-peak maximum excursion of 89 mm (3.5"). 2269H 18" Differential Drive® dual voice coil dual gap, neodymium magnet transducer 2000 watts continuous pink noise, 8000 watts peak power handling capacity Ultra Long Excursion Large vent area for high output with low distortion For ground-stacked or suspended applications in stand-alone arrays or in combination with other AE Series products
Description
JBL Professional The ASB7118 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's exclusive 2269H Ultra Long Excursion 18" Differential Drive® woofer. This woofer features neodymium magnet, dual voice coils and dual gaps, JBL's exclusive Vented Gap Cooling™ and ultra robust composite cone for high excursion and extra long life. Woofer is capable of a peak-to-peak maximum excursion of 89 mm (3.5"). 2269H 18" Differential Drive® dual voice coil dual gap, neodymium magnet transducer 2000 watts continuous pink noise, 8000 watts peak power handling capacity Ultra Long Excursion Large vent area for high output with low distortion For ground-stacked or suspended applications in stand-alone arrays or in combination with other AE Series products

Suppliers

Company
Product
Description
Supplier Links
Ultra Long Excursion High Power Single 18
Broomall, PA, USA
Ultra Long Excursion High Power Single 18" Subwoofer
ASB7118
Ultra Long Excursion High Power Single 18" Subwoofer ASB7118
JBL Professional The ASB7118 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's exclusive 2269H Ultra Long Excursion 18" Differential Drive® woofer. This woofer features neodymium magnet, dual voice coils and dual gaps, JBL's exclusive Vented Gap Cooling™ and ultra robust composite cone for high excursion and extra long life. Woofer is capable of a peak-to-peak maximum excursion of 89 mm (3.5"). 2269H 18" Differential Drive® dual voice coil dual gap, neodymium magnet transducer 2000 watts continuous pink noise, 8000 watts peak power handling capacity Ultra Long Excursion Large vent area for high output with low distortion For ground-stacked or suspended applications in stand-alone arrays or in combination with other AE Series products

JBL Professional

The ASB7118 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's exclusive 2269H Ultra Long Excursion 18" Differential Drive® woofer. This woofer features neodymium magnet, dual voice coils and dual gaps, JBL's exclusive Vented Gap Cooling™ and ultra robust composite cone for high excursion and extra long life. Woofer is capable of a peak-to-peak maximum excursion of 89 mm (3.5").

  • 2269H 18" Differential Drive® dual voice coil dual gap, neodymium magnet transducer
  • 2000 watts continuous pink noise,
  • 8000 watts peak power handling capacity
  • Ultra Long Excursion
  • Large vent area for high output with low distortion
  • For ground-stacked or suspended applications in stand-alone arrays or in combination with other AE Series products
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASB7118
Product Name Ultra Long Excursion High Power Single 18" Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
ESW-C8 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 36 to 180 Hz
Weight 7256.24 g (256.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details