Visual Sound, Inc. High Output, Extended Response, Dual 18 Inch Subwoofer, White Finish ASB6128V-WH

Description
JBL Professional ASB6128V is a high power subwoofer system comprised of two 460 mm (18 in) NDD Neodymium Differential Drive low frequency drivers in "V"-loaded configuration. The compact cabinet provides a common height with some of the AE Series full-range loudspeaker models, for easy arrayability of multiple cabinets with the subwoofer in the center. The "V"-loaded baffle provides additional sensitivity in the deepbass region as well as tighter clustering of drivers for better mutual coupling in arrays. A deep cabinet design allows sufficient internal volume for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128V is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Driver magnets outward for maximum cooling Large vent area for high output Parallel/Discrete Switchable Arrays with AM6315 and AM4315 loudspeakers (using PAF-2K planar array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional ASB6128V is a high power subwoofer system comprised of two 460 mm (18 in) NDD Neodymium Differential Drive low frequency drivers in "V"-loaded configuration. The compact cabinet provides a common height with some of the AE Series full-range loudspeaker models, for easy arrayability of multiple cabinets with the subwoofer in the center. The "V"-loaded baffle provides additional sensitivity in the deepbass region as well as tighter clustering of drivers for better mutual coupling in arrays. A deep cabinet design allows sufficient internal volume for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128V is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Driver magnets outward for maximum cooling Large vent area for high output Parallel/Discrete Switchable Arrays with AM6315 and AM4315 loudspeakers (using PAF-2K planar array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Output, Extended Response, Dual 18 Inch Subwoofer, White Finish
ASB6128V-WH
High Output, Extended Response, Dual 18 Inch Subwoofer, White Finish ASB6128V-WH
JBL Professional ASB6128V is a high power subwoofer system comprised of two 460 mm (18 in) NDD Neodymium Differential Drive low frequency drivers in "V"-loaded configuration. The compact cabinet provides a common height with some of the AE Series full-range loudspeaker models, for easy arrayability of multiple cabinets with the subwoofer in the center. The "V"-loaded baffle provides additional sensitivity in the deepbass region as well as tighter clustering of drivers for better mutual coupling in arrays. A deep cabinet design allows sufficient internal volume for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128V is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Driver magnets outward for maximum cooling Large vent area for high output Parallel/Discrete Switchable Arrays with AM6315 and AM4315 loudspeakers (using PAF-2K planar array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

ASB6128V is a high power subwoofer system comprised of two 460 mm (18 in) NDD Neodymium Differential Drive low frequency drivers in "V"-loaded configuration. The compact cabinet provides a common height with some of the AE Series full-range loudspeaker models, for easy arrayability of multiple cabinets with the subwoofer in the center. The "V"-loaded baffle provides additional sensitivity in the deepbass region as well as tighter clustering of drivers for better mutual coupling in arrays. A deep cabinet design allows sufficient internal volume for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128V is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications.

  • Driver magnets outward for maximum cooling
  • Large vent area for high output
  • Parallel/Discrete Switchable
  • Arrays with AM6315 and AM4315 loudspeakers (using PAF-2K planar array frame kit)
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASB6128V-WH
Product Name High Output, Extended Response, Dual 18 Inch Subwoofer, White Finish
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
100-volt Compact Sound Projector - MP16 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
NE Full range, 2.5
Specs
Nominal Power 20 watts
Sensitivity 84.8 dB
Resonance Frequency 105 Hz
View Details
2 suppliers