Wharfedale Pro DLX-12M

Description
Wharfedale DLX™ Series sound reinforcement speakers are designed for demanding applications, i.e. portable and fixed installation concert venues. The 50.8mm (2") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 90° x 45° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing. The DLX-12M is very flexible in application. With its heavy duty components and the ability to switch from passive mode to bi-amp mode with the flip of a switch, the DLX-12M can rise to any sound reinforcement challenge.
Description
Wharfedale DLX™ Series sound reinforcement speakers are designed for demanding applications, i.e. portable and fixed installation concert venues. The 50.8mm (2") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 90° x 45° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing. The DLX-12M is very flexible in application. With its heavy duty components and the ability to switch from passive mode to bi-amp mode with the flip of a switch, the DLX-12M can rise to any sound reinforcement challenge.

Suppliers

Company
Product
Description
Supplier Links
 - DLX-12M - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
Wharfedale DLX™ Series sound reinforcement speakers are designed for demanding applications, i.e. portable and fixed installation concert venues. The 50.8mm (2") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 90° x 45° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing. The DLX-12M is very flexible in application. With its heavy duty components and the ability to switch from passive mode to bi-amp mode with the flip of a switch, the DLX-12M can rise to any sound reinforcement challenge.

Wharfedale DLX™ Series sound reinforcement speakers are designed for demanding applications, i.e. portable and fixed installation concert venues.

The 50.8mm (2") Titanium high frequency drivers project crystal clear high frequencies. A proprietary 90° x 45° High Frequency Horn delivers the high frequencies in a well defined, even coverage pattern. Dynamic passages, such as the crack of a snare drum or the report of a cannon, come through just like the real thing.

The DLX-12M is very flexible in application. With its heavy duty components and the ability to switch from passive mode to bi-amp mode with the flip of a switch, the DLX-12M can rise to any sound reinforcement challenge.

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number DLX-12M
SPL 129 dB
Nominal Power 800 watts
Maximum Power 1600 watts
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speakers - 526891 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
 - DELTA 218B - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 6400 watts
Impedance 8 ohms
Sensitivity 99 dB
View Details
Speaker - 90OF08-SH - MISCO
Specs
Nominal Power 5 watts
Impedance 8 ohms
Sensitivity 84 dB
View Details