Visual Sound, Inc. High Power Subwoofer with 2 x 18 Inch 2242H VGC Driver, Black Finish ASB6128

Description
JBL Professional ASB6128 is a high power subwoofer system comprised of two 460 mm (18 in) SVG Super Vented Gap low frequency drivers in a front-loaded, vented configuration. The deep cabinet allows for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable Arrays with AM6340 and AM4340 loudspeakers (using PAF-2K planar array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional ASB6128 is a high power subwoofer system comprised of two 460 mm (18 in) SVG Super Vented Gap low frequency drivers in a front-loaded, vented configuration. The deep cabinet allows for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable Arrays with AM6340 and AM4340 loudspeakers (using PAF-2K planar array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
High Power Subwoofer with 2 x 18 Inch 2242H VGC Driver, Black Finish - ASB6128 - Visual Sound, Inc.
Broomall, PA, USA
High Power Subwoofer with 2 x 18 Inch 2242H VGC Driver, Black Finish
ASB6128
High Power Subwoofer with 2 x 18 Inch 2242H VGC Driver, Black Finish ASB6128
JBL Professional ASB6128 is a high power subwoofer system comprised of two 460 mm (18 in) SVG Super Vented Gap low frequency drivers in a front-loaded, vented configuration. The deep cabinet allows for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Parallel/Discrete Switchable Arrays with AM6340 and AM4340 loudspeakers (using PAF-2K planar array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

ASB6128 is a high power subwoofer system comprised of two 460 mm (18 in) SVG Super Vented Gap low frequency drivers in a front-loaded, vented configuration. The deep cabinet allows for extended low frequency bandwidth with minimum frontal profile. The rectangular cabinet is fitted with M10 threaded suspension points. Pre-engineered array bracketry is available. ASB6128 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications.

  • Large vent area for high output
  • Parallel/Discrete Switchable
  • Arrays with AM6340 and AM4340 loudspeakers (using PAF-2K planar array frame kit)
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASB6128
Product Name High Power Subwoofer with 2 x 18 Inch 2242H VGC Driver, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 102751 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
BC Tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 90.3 dB
Resonance Frequency 1580 Hz
View Details
W7 8-inch Subwoofer Driver (500 W, 3 Ω) - 8W7-3 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 3 ohms
Size 8.00 inch (203 mm)
View Details