Visual Sound, Inc. High Power Subwoofer with 1 x 18 Inch 2242H VGC Driver, Black Finish ASB6118

Description
JBL Professional ASB6118 is a high power subwoofer system comprised of one 460 mm (18 in) SVG Super Vented Gap low frequency driver in a vented, front-loaded configuration for extended bandwidth. The rectangular cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. ASB6118 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-2K planar array frame kit) Arrays with AM2212 full-range speakers (using PAF-1K planer array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional ASB6118 is a high power subwoofer system comprised of one 460 mm (18 in) SVG Super Vented Gap low frequency driver in a vented, front-loaded configuration for extended bandwidth. The rectangular cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. ASB6118 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-2K planar array frame kit) Arrays with AM2212 full-range speakers (using PAF-1K planer array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
High Power Subwoofer with 1 x 18 Inch 2242H VGC Driver, Black Finish - ASB6118 - Visual Sound, Inc.
Broomall, PA, USA
High Power Subwoofer with 1 x 18 Inch 2242H VGC Driver, Black Finish
ASB6118
High Power Subwoofer with 1 x 18 Inch 2242H VGC Driver, Black Finish ASB6118
JBL Professional ASB6118 is a high power subwoofer system comprised of one 460 mm (18 in) SVG Super Vented Gap low frequency driver in a vented, front-loaded configuration for extended bandwidth. The rectangular cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. ASB6118 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-2K planar array frame kit) Arrays with AM2212 full-range speakers (using PAF-1K planer array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

ASB6118 is a high power subwoofer system comprised of one 460 mm (18 in) SVG Super Vented Gap low frequency driver in a vented, front-loaded configuration for extended bandwidth. The rectangular cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. ASB6118 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications.

  • Large vent area for high output
  • Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-2K planar array frame kit) Arrays with AM2212 full-range speakers (using PAF-1K planer array frame kit)
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASB6118
Product Name High Power Subwoofer with 1 x 18 Inch 2242H VGC Driver, Black Finish
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
NE Woofer, 4
Specs
Nominal Power 45 watts
Sensitivity 87.2 dB
Resonance Frequency 61 Hz
View Details