Visual Sound, Inc. High Power Subwoofer with 1 x 18 Inch 2242H VGC Driver, White Finish ASB6118-WH

Description
JBL Professional ASB6118 is a high power subwoofer system comprised of one 460 mm (18 in) SVG Super Vented Gap low frequency driver in a vented, front-loaded configuration for extended bandwidth. The rectangular cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. ASB6118 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-2K planar array frame kit) Arrays with AM2212 full-range speakers (using PAF-1K planer array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues
Description
JBL Professional ASB6118 is a high power subwoofer system comprised of one 460 mm (18 in) SVG Super Vented Gap low frequency driver in a vented, front-loaded configuration for extended bandwidth. The rectangular cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. ASB6118 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-2K planar array frame kit) Arrays with AM2212 full-range speakers (using PAF-1K planer array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Power Subwoofer with 1 x 18 Inch 2242H VGC Driver, White Finish
ASB6118-WH
High Power Subwoofer with 1 x 18 Inch 2242H VGC Driver, White Finish ASB6118-WH
JBL Professional ASB6118 is a high power subwoofer system comprised of one 460 mm (18 in) SVG Super Vented Gap low frequency driver in a vented, front-loaded configuration for extended bandwidth. The rectangular cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. ASB6118 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications. Large vent area for high output Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-2K planar array frame kit) Arrays with AM2212 full-range speakers (using PAF-1K planer array frame kit) For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discothe ques, sports facilities and themed entertainment venues

JBL Professional

ASB6118 is a high power subwoofer system comprised of one 460 mm (18 in) SVG Super Vented Gap low frequency driver in a vented, front-loaded configuration for extended bandwidth. The rectangular cabinet is fitted with M10 threaded suspension points. Preengineered array bracketry is available. ASB6118 is part of JBL's AE Application Engineered Series, a versatile family of loudspeakers for a wide variety of applications.

  • Large vent area for high output
  • Arrays with AM6200 and AM4200 mid-high loudspeakers (using PAF-2K planar array frame kit) Arrays with AM2212 full-range speakers (using PAF-1K planer array frame kit)
  • For fixed installation applications such as performing arts facilities, theatrical sound design, auditoriums, houses of worship, live clubs, dance-clubs/discotheques, sports facilities and themed entertainment venues
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ASB6118-WH
Product Name High Power Subwoofer with 1 x 18 Inch 2242H VGC Driver, White Finish
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details