Visual Sound, Inc. Dedicated low frequency array module AS422e

Description
EAW - Eastern Acoustic Works, Inc. Dual slant-loaded 12 inch LF woofers Enclosure angle ideal for arraying two AS460e mid/high loudspeakers Digital signal processor required to achieve specified performance A low frequency array module with (2) 12 inch woofers for use with AS460e or AS490e. The AS422e offers greater SPL capabilities but less low frequency extension than the AS415e.
Description
EAW - Eastern Acoustic Works, Inc. Dual slant-loaded 12 inch LF woofers Enclosure angle ideal for arraying two AS460e mid/high loudspeakers Digital signal processor required to achieve specified performance A low frequency array module with (2) 12 inch woofers for use with AS460e or AS490e. The AS422e offers greater SPL capabilities but less low frequency extension than the AS415e.

Suppliers

Company
Product
Description
Supplier Links
Dedicated low frequency array module - AS422e - Visual Sound, Inc.
Broomall, PA, USA
Dedicated low frequency array module
AS422e
Dedicated low frequency array module AS422e
EAW - Eastern Acoustic Works, Inc. Dual slant-loaded 12 inch LF woofers Enclosure angle ideal for arraying two AS460e mid/high loudspeakers Digital signal processor required to achieve specified performance A low frequency array module with (2) 12 inch woofers for use with AS460e or AS490e. The AS422e offers greater SPL capabilities but less low frequency extension than the AS415e.

EAW - Eastern Acoustic Works, Inc. Dual slant-loaded 12 inch LF woofers Enclosure angle ideal for arraying two AS460e mid/high loudspeakers Digital signal processor required to achieve specified performance

A low frequency array module with (2) 12 inch woofers for use with AS460e or AS490e. The AS422e offers greater SPL capabilities but less low frequency extension than the AS415e.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AS422e
Product Name Dedicated low frequency array module
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
ESW-C10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Weight 12698.41 g (448.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details