Visual Sound, Inc. 19" Value Eco-Friendly Desktop Monitor AS192-BK

Description
NEC Display Solutions Maximize your customers' budgets with the 19" NEC AccuSync AS192, an LED-backlit LCD desktop monitor that enhances desktop computing with eco-friendly benefits. The latest addition to the NEC AccuSync Series, this value-driven model touts features such as ECO Mode™ to extend the life of the display, tilt adjustability and Intelligent Power Manager. The AS192 is mercury-free, offers 21% less energy consumption than its predecessor and less heat due to its cool-temperature light source. Additional benefits include a carbon footprint meter and Rapid Response technology, both of which make this model ideal for classrooms and small-to-medium-size d business environments. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions Compact packaging helps reduce paper usage, shipping costs and waste
Description
NEC Display Solutions Maximize your customers' budgets with the 19" NEC AccuSync AS192, an LED-backlit LCD desktop monitor that enhances desktop computing with eco-friendly benefits. The latest addition to the NEC AccuSync Series, this value-driven model touts features such as ECO Mode™ to extend the life of the display, tilt adjustability and Intelligent Power Manager. The AS192 is mercury-free, offers 21% less energy consumption than its predecessor and less heat due to its cool-temperature light source. Additional benefits include a carbon footprint meter and Rapid Response technology, both of which make this model ideal for classrooms and small-to-medium-size d business environments. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions Compact packaging helps reduce paper usage, shipping costs and waste

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" Value Eco-Friendly Desktop Monitor
AS192-BK
19" Value Eco-Friendly Desktop Monitor AS192-BK
NEC Display Solutions Maximize your customers' budgets with the 19" NEC AccuSync AS192, an LED-backlit LCD desktop monitor that enhances desktop computing with eco-friendly benefits. The latest addition to the NEC AccuSync Series, this value-driven model touts features such as ECO Mode™ to extend the life of the display, tilt adjustability and Intelligent Power Manager. The AS192 is mercury-free, offers 21% less energy consumption than its predecessor and less heat due to its cool-temperature light source. Additional benefits include a carbon footprint meter and Rapid Response technology, both of which make this model ideal for classrooms and small-to-medium-size d business environments. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions Compact packaging helps reduce paper usage, shipping costs and waste

NEC Display Solutions

Maximize your customers' budgets with the 19" NEC AccuSync AS192, an LED-backlit LCD desktop monitor that enhances desktop computing with eco-friendly benefits. The latest addition to the NEC AccuSync Series, this value-driven model touts features such as ECO Mode™ to extend the life of the display, tilt adjustability and Intelligent Power Manager. The AS192 is mercury-free, offers 21% less energy consumption than its predecessor and less heat due to its cool-temperature light source. Additional benefits include a carbon footprint meter and Rapid Response technology, both of which make this model ideal for classrooms and small-to-medium-sized business environments.

  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems
  • Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video
  • ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight
  • Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions
  • Compact packaging helps reduce paper usage, shipping costs and waste
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number AS192-BK
Product Name 19" Value Eco-Friendly Desktop Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256213 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details