Visual Sound, Inc. Single Driver Speaker Arena Single Driver Speaker

Description
Tannoy/TGI North America, Inc. Arena is a radical new home theatre system from Tannoy. Blending form and function, this beautifully crafted audio system offers much more than gorgeous styling. Exceptional acoustic performance combines with application flexibility to deliver a system that defines the category. The system comprises four satellite loudspeakers, a dedicated centre channel loudspeaker and an active subwoofer. Accessories provided include grilles, speaker cable, spikes and spike protection boots for use on polished surfaces. Lavishly finished, the Arena system is available in a choice of magnificent high gloss colours - bronze, silver, white or black. Arena -- a new era of style and performance. Features: The satellite speakers bring together Tannoy's wide bandwidth expertise into a miniature 100mm (4.00") point source Dual Concentric™ drive unit. A single SuperTweeter™ equipped Dual, offering excellent dispersion characteristics and imaging, is integrally moulded into the baffle of the organically styled satellite speakers. Extending the bandwidth effectively provides a more focused sound stage, with vocals and instruments clearly more separate and distinct. Percussive sounds have more reality and impact.As a vital component in a home theatre system, the dedicated centre channel loudspeaker is equipped with a supplementary bass driver to augment power handling. The rigid acoustic shell of the satellite and centre channel speakers, robustly constructed in cast aluminum, provides full acoustic optimisation of the drive units. Both are also magnetically shielded to eliminate colour fringing effects when placed close to a television.Optional table stands for the satellite and centre channel speakers are fitted with a swivel mechanism allowing precise adjustment. The same stands are also equipped with a wall mounting plate and a carefully designed cable management system. There is also an elegant floor stand option. Depending on available space or the desired visual effect, the subwoofer provides various orientation options to optimise acoustic coupling to the listening room. The 250mm (10") driver can thus be positioned facing downwards, sideways or forwards.
Description
Tannoy/TGI North America, Inc. Arena is a radical new home theatre system from Tannoy. Blending form and function, this beautifully crafted audio system offers much more than gorgeous styling. Exceptional acoustic performance combines with application flexibility to deliver a system that defines the category. The system comprises four satellite loudspeakers, a dedicated centre channel loudspeaker and an active subwoofer. Accessories provided include grilles, speaker cable, spikes and spike protection boots for use on polished surfaces. Lavishly finished, the Arena system is available in a choice of magnificent high gloss colours - bronze, silver, white or black. Arena -- a new era of style and performance. Features: The satellite speakers bring together Tannoy's wide bandwidth expertise into a miniature 100mm (4.00") point source Dual Concentric™ drive unit. A single SuperTweeter™ equipped Dual, offering excellent dispersion characteristics and imaging, is integrally moulded into the baffle of the organically styled satellite speakers. Extending the bandwidth effectively provides a more focused sound stage, with vocals and instruments clearly more separate and distinct. Percussive sounds have more reality and impact.As a vital component in a home theatre system, the dedicated centre channel loudspeaker is equipped with a supplementary bass driver to augment power handling. The rigid acoustic shell of the satellite and centre channel speakers, robustly constructed in cast aluminum, provides full acoustic optimisation of the drive units. Both are also magnetically shielded to eliminate colour fringing effects when placed close to a television.Optional table stands for the satellite and centre channel speakers are fitted with a swivel mechanism allowing precise adjustment. The same stands are also equipped with a wall mounting plate and a carefully designed cable management system. There is also an elegant floor stand option. Depending on available space or the desired visual effect, the subwoofer provides various orientation options to optimise acoustic coupling to the listening room. The 250mm (10") driver can thus be positioned facing downwards, sideways or forwards.

Suppliers

Company
Product
Description
Supplier Links
Single Driver Speaker - Arena Single Driver Speaker - Visual Sound, Inc.
Broomall, PA, USA
Single Driver Speaker
Arena Single Driver Speaker
Single Driver Speaker Arena Single Driver Speaker
Tannoy/TGI North America, Inc. Arena is a radical new home theatre system from Tannoy. Blending form and function, this beautifully crafted audio system offers much more than gorgeous styling. Exceptional acoustic performance combines with application flexibility to deliver a system that defines the category. The system comprises four satellite loudspeakers, a dedicated centre channel loudspeaker and an active subwoofer. Accessories provided include grilles, speaker cable, spikes and spike protection boots for use on polished surfaces. Lavishly finished, the Arena system is available in a choice of magnificent high gloss colours - bronze, silver, white or black. Arena -- a new era of style and performance. Features: The satellite speakers bring together Tannoy's wide bandwidth expertise into a miniature 100mm (4.00") point source Dual Concentric™ drive unit. A single SuperTweeter™ equipped Dual, offering excellent dispersion characteristics and imaging, is integrally moulded into the baffle of the organically styled satellite speakers. Extending the bandwidth effectively provides a more focused sound stage, with vocals and instruments clearly more separate and distinct. Percussive sounds have more reality and impact.As a vital component in a home theatre system, the dedicated centre channel loudspeaker is equipped with a supplementary bass driver to augment power handling. The rigid acoustic shell of the satellite and centre channel speakers, robustly constructed in cast aluminum, provides full acoustic optimisation of the drive units. Both are also magnetically shielded to eliminate colour fringing effects when placed close to a television.Optional table stands for the satellite and centre channel speakers are fitted with a swivel mechanism allowing precise adjustment. The same stands are also equipped with a wall mounting plate and a carefully designed cable management system. There is also an elegant floor stand option. Depending on available space or the desired visual effect, the subwoofer provides various orientation options to optimise acoustic coupling to the listening room. The 250mm (10") driver can thus be positioned facing downwards, sideways or forwards.

Tannoy/TGI North America, Inc.

Arena is a radical new home theatre system from Tannoy. Blending form and function, this beautifully crafted audio system offers much more than gorgeous styling. Exceptional acoustic performance combines with application flexibility to deliver a system that defines the category. The system comprises four satellite loudspeakers, a dedicated centre channel loudspeaker and an active subwoofer. Accessories provided include grilles, speaker cable, spikes and spike protection boots for use on polished surfaces. Lavishly finished, the Arena system is available in a choice of magnificent high gloss colours - bronze, silver, white or black. Arena -- a new era of style and performance. Features: The satellite speakers bring together Tannoy's wide bandwidth expertise into a miniature 100mm (4.00") point source Dual Concentric™ drive unit. A single SuperTweeter™ equipped Dual, offering excellent dispersion characteristics and imaging, is integrally moulded into the baffle of the organically styled satellite speakers. Extending the bandwidth effectively provides a more focused sound stage, with vocals and instruments clearly more separate and distinct. Percussive sounds have more reality and impact.As a vital component in a home theatre system, the dedicated centre channel loudspeaker is equipped with a supplementary bass driver to augment power handling. The rigid acoustic shell of the satellite and centre channel speakers, robustly constructed in cast aluminum, provides full acoustic optimisation of the drive units. Both are also magnetically shielded to eliminate colour fringing effects when placed close to a television.Optional table stands for the satellite and centre channel speakers are fitted with a swivel mechanism allowing precise adjustment. The same stands are also equipped with a wall mounting plate and a carefully designed cable management system. There is also an elegant floor stand option. Depending on available space or the desired visual effect, the subwoofer provides various orientation options to optimise acoustic coupling to the listening room. The 250mm (10") driver can thus be positioned facing downwards, sideways or forwards.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Arena Single Driver Speaker
Product Name Single Driver Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716989 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details