Visual Sound, Inc. Audio Recorder AR-PD606

Description
Porta-Brace AUDIO RECORDER CASE is custom tailored to fit your portable audio recorder and attached batteries. Design considerations are: equipment protection, ease of operation, comfort and compatibility with other Porta Brace modular features. The AUDIO RECORDER CASE(AR-PD606) is custom tailored, foam padded and protects the recorder from the hazards of everyday work. The flaps, clear vinyl windows and protective coverings provide access to disc change, various battery sizes, cables, dials and switches. A large pocket holds an optional QSA-4 for severe climactic conditions and a small hood, fits neatly into a slip pocket, for viewing the LCD in bright light. The modular, detachable RM-Deluxe pouch holds multiple wireless receivers, transmitters, microphones and other small items. A comfortable suede shoulder strap is provided and an optional AUDIO HARNESS/BELT series can help distribute weight evenly to both shoulders and your hips. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight Superior performance through simplicity of design
Description
Porta-Brace AUDIO RECORDER CASE is custom tailored to fit your portable audio recorder and attached batteries. Design considerations are: equipment protection, ease of operation, comfort and compatibility with other Porta Brace modular features. The AUDIO RECORDER CASE(AR-PD606) is custom tailored, foam padded and protects the recorder from the hazards of everyday work. The flaps, clear vinyl windows and protective coverings provide access to disc change, various battery sizes, cables, dials and switches. A large pocket holds an optional QSA-4 for severe climactic conditions and a small hood, fits neatly into a slip pocket, for viewing the LCD in bright light. The modular, detachable RM-Deluxe pouch holds multiple wireless receivers, transmitters, microphones and other small items. A comfortable suede shoulder strap is provided and an optional AUDIO HARNESS/BELT series can help distribute weight evenly to both shoulders and your hips. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight Superior performance through simplicity of design

Suppliers

Company
Product
Description
Supplier Links
Audio Recorder - AR-PD606 - Visual Sound, Inc.
Broomall, PA, USA
Audio Recorder
AR-PD606
Audio Recorder AR-PD606
Porta-Brace AUDIO RECORDER CASE is custom tailored to fit your portable audio recorder and attached batteries. Design considerations are: equipment protection, ease of operation, comfort and compatibility with other Porta Brace modular features. The AUDIO RECORDER CASE(AR-PD606) is custom tailored, foam padded and protects the recorder from the hazards of everyday work. The flaps, clear vinyl windows and protective coverings provide access to disc change, various battery sizes, cables, dials and switches. A large pocket holds an optional QSA-4 for severe climactic conditions and a small hood, fits neatly into a slip pocket, for viewing the LCD in bright light. The modular, detachable RM-Deluxe pouch holds multiple wireless receivers, transmitters, microphones and other small items. A comfortable suede shoulder strap is provided and an optional AUDIO HARNESS/BELT series can help distribute weight evenly to both shoulders and your hips. Customizable solution Durable, 1000-denier Cordura Engineered for professionals Lightweight Superior performance through simplicity of design

Porta-Brace

AUDIO RECORDER CASE is custom tailored to fit your portable audio recorder and attached batteries. Design considerations are: equipment protection, ease of operation, comfort and compatibility with other Porta Brace modular features.

The AUDIO RECORDER CASE(AR-PD606) is custom tailored, foam padded and protects the recorder from the hazards of everyday work. The flaps, clear vinyl windows and protective coverings provide access to disc change, various battery sizes, cables, dials and switches. A large pocket holds an optional QSA-4 for severe climactic conditions and a small hood, fits neatly into a slip pocket, for viewing the LCD in bright light. The modular, detachable RM-Deluxe pouch holds multiple wireless receivers, transmitters, microphones and other small items. A comfortable suede shoulder strap is provided and an optional AUDIO HARNESS/BELT series can help distribute weight evenly to both shoulders and your hips.

  • Customizable solution
  • Durable, 1000-denier Cordura
  • Engineered for professionals
  • Lightweight
  • Superior performance through simplicity of design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number AR-PD606
Product Name Audio Recorder
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details