Visual Sound, Inc. Ultra-Compact Full-Range System, 90 x 50 Degree Dispersion AQ8

Description
Martin Audio Limited The AQ8 is a two-way passive loudspeaker designed to give excellent sonic performance from a compact and architecturally neutral, vented enclosure. It features an 8 inch (200mm) long-throw, direct radiating bass driver with a 2 inch (50mm) voice coil and a 1 inch (25mm) exit compression driver with a 1 inch (25mm) diaphragm, coupled to a constant directivity HF horn. Wide 90 degree x 50 degree dispersion Rotatable HF horn 8 inch (200mm) direct radiating LF driver & 1 inch (25mm) exit horn-loaded HF compression driver Vented trapezoid enclosure 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants, Museums and Places of worship
Description
Martin Audio Limited The AQ8 is a two-way passive loudspeaker designed to give excellent sonic performance from a compact and architecturally neutral, vented enclosure. It features an 8 inch (200mm) long-throw, direct radiating bass driver with a 2 inch (50mm) voice coil and a 1 inch (25mm) exit compression driver with a 1 inch (25mm) diaphragm, coupled to a constant directivity HF horn. Wide 90 degree x 50 degree dispersion Rotatable HF horn 8 inch (200mm) direct radiating LF driver & 1 inch (25mm) exit horn-loaded HF compression driver Vented trapezoid enclosure 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants, Museums and Places of worship

Suppliers

Company
Product
Description
Supplier Links
Ultra-Compact Full-Range System, 90 x 50 Degree Dispersion - AQ8 - Visual Sound, Inc.
Broomall, PA, USA
Ultra-Compact Full-Range System, 90 x 50 Degree Dispersion
AQ8
Ultra-Compact Full-Range System, 90 x 50 Degree Dispersion AQ8
Martin Audio Limited The AQ8 is a two-way passive loudspeaker designed to give excellent sonic performance from a compact and architecturally neutral, vented enclosure. It features an 8 inch (200mm) long-throw, direct radiating bass driver with a 2 inch (50mm) voice coil and a 1 inch (25mm) exit compression driver with a 1 inch (25mm) diaphragm, coupled to a constant directivity HF horn. Wide 90 degree x 50 degree dispersion Rotatable HF horn 8 inch (200mm) direct radiating LF driver & 1 inch (25mm) exit horn-loaded HF compression driver Vented trapezoid enclosure 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants, Museums and Places of worship

Martin Audio Limited

The AQ8 is a two-way passive loudspeaker designed to give excellent sonic performance from a compact and architecturally neutral, vented enclosure. It features an 8 inch (200mm) long-throw, direct radiating bass driver with a 2 inch (50mm) voice coil and a 1 inch (25mm) exit compression driver with a 1 inch (25mm) diaphragm, coupled to a constant directivity HF horn.

  • Wide 90 degree x 50 degree dispersion
  • Rotatable HF horn
  • 8 inch (200mm) direct radiating LF driver & 1 inch (25mm) exit horn-loaded HF compression driver
  • Vented trapezoid enclosure
  • 1st & 2nd fix wall and ceiling brackets available
  • Five year limited warranty
  • Application includes: Clubs, bars and restaurants, Museums and Places of worship
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AQ8
Product Name Ultra-Compact Full-Range System, 90 x 50 Degree Dispersion
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 1726055 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
EAS-6Cst In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details