Visual Sound, Inc. Ultra-Compact, Wide Angle System AQ5

Description
Martin Audio Limited The ultra-compact AQ5 is equipped with two 5.25 inch (130mm) ICT™ (Inductively Coupled Transducer) drivers optimally splayed for smooth, very wide coverage. The AQ5's HF diaphragms are driven via inductive coupling, avoiding the tweeter burn-out commonly associated with miniature loudspeakers. ICT™ technology also eliminates the need for a crossover as the inductive coupling provides a complementary transfer function for the tweeter. Very wide 120 degree x 60 degree dispersion Dual 5.25 inch (130mm) ICT™ Light weight structural foam enclosure 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants; Theatres and Places of worship
Description
Martin Audio Limited The ultra-compact AQ5 is equipped with two 5.25 inch (130mm) ICT™ (Inductively Coupled Transducer) drivers optimally splayed for smooth, very wide coverage. The AQ5's HF diaphragms are driven via inductive coupling, avoiding the tweeter burn-out commonly associated with miniature loudspeakers. ICT™ technology also eliminates the need for a crossover as the inductive coupling provides a complementary transfer function for the tweeter. Very wide 120 degree x 60 degree dispersion Dual 5.25 inch (130mm) ICT™ Light weight structural foam enclosure 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants; Theatres and Places of worship

Suppliers

Company
Product
Description
Supplier Links
Ultra-Compact, Wide Angle System - AQ5 - Visual Sound, Inc.
Broomall, PA, USA
Ultra-Compact, Wide Angle System
AQ5
Ultra-Compact, Wide Angle System AQ5
Martin Audio Limited The ultra-compact AQ5 is equipped with two 5.25 inch (130mm) ICT™ (Inductively Coupled Transducer) drivers optimally splayed for smooth, very wide coverage. The AQ5's HF diaphragms are driven via inductive coupling, avoiding the tweeter burn-out commonly associated with miniature loudspeakers. ICT™ technology also eliminates the need for a crossover as the inductive coupling provides a complementary transfer function for the tweeter. Very wide 120 degree x 60 degree dispersion Dual 5.25 inch (130mm) ICT™ Light weight structural foam enclosure 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants; Theatres and Places of worship

Martin Audio Limited

The ultra-compact AQ5 is equipped with two 5.25 inch (130mm) ICT™ (Inductively Coupled Transducer) drivers optimally splayed for smooth, very wide coverage. The AQ5's HF diaphragms are driven via inductive coupling, avoiding the tweeter burn-out commonly associated with miniature loudspeakers. ICT™ technology also eliminates the need for a crossover as the inductive coupling provides a complementary transfer function for the tweeter.

  • Very wide 120 degree x 60 degree dispersion
  • Dual 5.25 inch (130mm) ICT™
  • Light weight structural foam enclosure
  • 1st & 2nd fix wall and ceiling brackets available
  • Five year limited warranty
  • Application includes: Clubs, bars and restaurants; Theatres and Places of worship
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AQ5
Product Name Ultra-Compact, Wide Angle System
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 102757 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
EF-500 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 6 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details