Visual Sound, Inc. Two-way passive reflex with dual bass drivers AQ28

Description
Martin Audio Limited The AQ28 is a two-way, dual-bass driver, passive loudspeaker designed to give extended LF performance from a compact, architecturally neutral, vented enclosure. It features dual 8" (200mm) long-throw, 2" (50mm) coil direct-radiating bass units and a 1.7" (44mm) diaphragm, 1" (25mm) exit compression driver, mounted on a proprietary, rotatable 90° x 50° constant directivity horn. Below 250Hz both LF drivers operate together whilst above 250Hz only the upper LF driver is used to reproduce frequencies up to the crossover point. This technique avoids the uneven polar response which would occur if both drivers were operated over the same frequency band. The LF drivers are also fitted with flux demodulation rings, which reduce intermodulation distortion, in order to preserve midband clarity at high signal levels. Compact two-way passive system Dual 8" (200mm) long-throw bass drivers Extended LF performance User rotatable 90° x 50° horn High power output Five year limited warranty
Description
Martin Audio Limited The AQ28 is a two-way, dual-bass driver, passive loudspeaker designed to give extended LF performance from a compact, architecturally neutral, vented enclosure. It features dual 8" (200mm) long-throw, 2" (50mm) coil direct-radiating bass units and a 1.7" (44mm) diaphragm, 1" (25mm) exit compression driver, mounted on a proprietary, rotatable 90° x 50° constant directivity horn. Below 250Hz both LF drivers operate together whilst above 250Hz only the upper LF driver is used to reproduce frequencies up to the crossover point. This technique avoids the uneven polar response which would occur if both drivers were operated over the same frequency band. The LF drivers are also fitted with flux demodulation rings, which reduce intermodulation distortion, in order to preserve midband clarity at high signal levels. Compact two-way passive system Dual 8" (200mm) long-throw bass drivers Extended LF performance User rotatable 90° x 50° horn High power output Five year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Two-way passive reflex with dual bass drivers - AQ28 - Visual Sound, Inc.
Broomall, PA, USA
Two-way passive reflex with dual bass drivers
AQ28
Two-way passive reflex with dual bass drivers AQ28
Martin Audio Limited The AQ28 is a two-way, dual-bass driver, passive loudspeaker designed to give extended LF performance from a compact, architecturally neutral, vented enclosure. It features dual 8" (200mm) long-throw, 2" (50mm) coil direct-radiating bass units and a 1.7" (44mm) diaphragm, 1" (25mm) exit compression driver, mounted on a proprietary, rotatable 90° x 50° constant directivity horn. Below 250Hz both LF drivers operate together whilst above 250Hz only the upper LF driver is used to reproduce frequencies up to the crossover point. This technique avoids the uneven polar response which would occur if both drivers were operated over the same frequency band. The LF drivers are also fitted with flux demodulation rings, which reduce intermodulation distortion, in order to preserve midband clarity at high signal levels. Compact two-way passive system Dual 8" (200mm) long-throw bass drivers Extended LF performance User rotatable 90° x 50° horn High power output Five year limited warranty

Martin Audio Limited

The AQ28 is a two-way, dual-bass driver, passive loudspeaker designed to give extended LF performance from a compact, architecturally neutral, vented enclosure.

It features dual 8" (200mm) long-throw, 2" (50mm) coil direct-radiating bass units and a 1.7" (44mm) diaphragm, 1" (25mm) exit compression driver, mounted on a proprietary, rotatable 90° x 50° constant directivity horn. Below 250Hz both LF drivers operate together whilst above 250Hz only the upper LF driver is used to reproduce frequencies up to the crossover point. This technique avoids the uneven polar response which would occur if both drivers were operated over the same frequency band. The LF drivers are also fitted with flux demodulation rings, which reduce intermodulation distortion, in order to preserve midband clarity at high signal levels.

  • Compact two-way passive system
  • Dual 8" (200mm) long-throw bass drivers
  • Extended LF performance
  • User rotatable 90° x 50° horn
  • High power output
  • Five year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AQ28
Product Name Two-way passive reflex with dual bass drivers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details