Visual Sound, Inc. Compact, Dual Driver Vented Sub-Bass System with 4 Inch Voice Coils AQ215

Description
Martin Audio Limited The AQ215 is a dual driver, direct radiating sub-bass in a heavily braced vented enclosure. It features two very efficient 15 inch (380mm) long-throw bass drivers with high power 4 inch (100mm) voice coils and generously sized low frequency ports for low noise, high power operation. The AQ215's extended low-bass response and high efficiency make it the ideal partner for AQ Series full-range loudspeakers where high power, extended bass is required from a relatively compact enclosure. Very high efficiency 107dB/W/m half space Dual 15 inch (380mm) direct radiating LF drivers with 4 inch (100mm) voice coils Compact low profile styling Generously sized, low noise ports Five year limited warranty Application includes: Clubs, bars and restaurants, Concert halls and Live sound in places of worship
Description
Martin Audio Limited The AQ215 is a dual driver, direct radiating sub-bass in a heavily braced vented enclosure. It features two very efficient 15 inch (380mm) long-throw bass drivers with high power 4 inch (100mm) voice coils and generously sized low frequency ports for low noise, high power operation. The AQ215's extended low-bass response and high efficiency make it the ideal partner for AQ Series full-range loudspeakers where high power, extended bass is required from a relatively compact enclosure. Very high efficiency 107dB/W/m half space Dual 15 inch (380mm) direct radiating LF drivers with 4 inch (100mm) voice coils Compact low profile styling Generously sized, low noise ports Five year limited warranty Application includes: Clubs, bars and restaurants, Concert halls and Live sound in places of worship

Suppliers

Company
Product
Description
Supplier Links
Compact, Dual Driver Vented Sub-Bass System with 4 Inch Voice Coils - AQ215 - Visual Sound, Inc.
Broomall, PA, USA
Compact, Dual Driver Vented Sub-Bass System with 4 Inch Voice Coils
AQ215
Compact, Dual Driver Vented Sub-Bass System with 4 Inch Voice Coils AQ215
Martin Audio Limited The AQ215 is a dual driver, direct radiating sub-bass in a heavily braced vented enclosure. It features two very efficient 15 inch (380mm) long-throw bass drivers with high power 4 inch (100mm) voice coils and generously sized low frequency ports for low noise, high power operation. The AQ215's extended low-bass response and high efficiency make it the ideal partner for AQ Series full-range loudspeakers where high power, extended bass is required from a relatively compact enclosure. Very high efficiency 107dB/W/m half space Dual 15 inch (380mm) direct radiating LF drivers with 4 inch (100mm) voice coils Compact low profile styling Generously sized, low noise ports Five year limited warranty Application includes: Clubs, bars and restaurants, Concert halls and Live sound in places of worship

Martin Audio Limited

The AQ215 is a dual driver, direct radiating sub-bass in a heavily braced vented enclosure. It features two very efficient 15 inch (380mm) long-throw bass drivers with high power 4 inch (100mm) voice coils and generously sized low frequency ports for low noise, high power operation. The AQ215's extended low-bass response and high efficiency make it the ideal partner for AQ Series full-range loudspeakers where high power, extended bass is required from a relatively compact enclosure.

  • Very high efficiency 107dB/W/m half space
  • Dual 15 inch (380mm) direct radiating LF drivers with 4 inch (100mm) voice coils
  • Compact low profile styling
  • Generously sized, low noise ports
  • Five year limited warranty
  • Application includes: Clubs, bars and restaurants, Concert halls and Live sound in places of worship
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AQ215
Product Name Compact, Dual Driver Vented Sub-Bass System with 4 Inch Voice Coils
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526786 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Impedance 8 ohms
View Details
Speaker - JC80WP-10T70 - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 90 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details