MISCO Speaker JC80WP-10T70

Description
Key Features: 8" (205 Mm), 8 Ohm Extended Range Music And Voice, 15 Watt Red Acrylic Treated Cloth Cone With 70 Volt Transformer, Tapped At 10, 5, 2.5, 1.25, .63 Watts;
Datasheet
Description
Key Features: 8" (205 Mm), 8 Ohm Extended Range Music And Voice, 15 Watt Red Acrylic Treated Cloth Cone With 70 Volt Transformer, Tapped At 10, 5, 2.5, 1.25, .63 Watts;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - JC80WP-10T70 - MISCO
Minneapolis, MN, USA
Key Features: 8" (205 Mm), 8 Ohm Extended Range Music And Voice, 15 Watt Red Acrylic Treated Cloth Cone With 70 Volt Transformer, Tapped At 10, 5, 2.5, 1.25, .63 Watts;

Key Features:

  • 8" (205 Mm), 8 Ohm
  • Extended Range Music And Voice, 15 Watt
  • Red Acrylic Treated Cloth Cone With 70 Volt Transformer, Tapped At 10, 5, 2.5, 1.25, .63 Watts;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number JC80WP-10T70
Product Name Speaker
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 93 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 4318440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - SMB-80P - MISCO
Specs
Nominal Power 50 watts
Impedance 4 ohms
Sensitivity 88 dB
View Details