Visual Sound, Inc. Ultra-Compact, Dual Driver Vented Sub-Bass System AQ210

Description
Martin Audio Limited The AQ210 is a dual driver, direct radiating sub-bass in an ultra-compact heavily braced vented enclosure. It features two very efficient 10 inch (250mm) long-throw bass drivers with high power 3 inch (75mm) voice coils and generously sized low frequency ports for low noise, high power operation. The AQ210's ultra-compact size makes it an ideal partner for AQ Series full-range loudspeakers where extra bass punch is required but installation space is limited. Very high efficiency 104dB/W/m half space Dual 10 inch (250mm) direct radiating LF drivers with 3 inch (75mm) voice coils Ultra-compact, low profile styling Five year limited warranty Application includes: Clubs, bars and restaurants, Theatres
Description
Martin Audio Limited The AQ210 is a dual driver, direct radiating sub-bass in an ultra-compact heavily braced vented enclosure. It features two very efficient 10 inch (250mm) long-throw bass drivers with high power 3 inch (75mm) voice coils and generously sized low frequency ports for low noise, high power operation. The AQ210's ultra-compact size makes it an ideal partner for AQ Series full-range loudspeakers where extra bass punch is required but installation space is limited. Very high efficiency 104dB/W/m half space Dual 10 inch (250mm) direct radiating LF drivers with 3 inch (75mm) voice coils Ultra-compact, low profile styling Five year limited warranty Application includes: Clubs, bars and restaurants, Theatres

Suppliers

Company
Product
Description
Supplier Links
Ultra-Compact, Dual Driver Vented Sub-Bass System - AQ210 - Visual Sound, Inc.
Broomall, PA, USA
Ultra-Compact, Dual Driver Vented Sub-Bass System
AQ210
Ultra-Compact, Dual Driver Vented Sub-Bass System AQ210
Martin Audio Limited The AQ210 is a dual driver, direct radiating sub-bass in an ultra-compact heavily braced vented enclosure. It features two very efficient 10 inch (250mm) long-throw bass drivers with high power 3 inch (75mm) voice coils and generously sized low frequency ports for low noise, high power operation. The AQ210's ultra-compact size makes it an ideal partner for AQ Series full-range loudspeakers where extra bass punch is required but installation space is limited. Very high efficiency 104dB/W/m half space Dual 10 inch (250mm) direct radiating LF drivers with 3 inch (75mm) voice coils Ultra-compact, low profile styling Five year limited warranty Application includes: Clubs, bars and restaurants, Theatres

Martin Audio Limited

The AQ210 is a dual driver, direct radiating sub-bass in an ultra-compact heavily braced vented enclosure. It features two very efficient 10 inch (250mm) long-throw bass drivers with high power 3 inch (75mm) voice coils and generously sized low frequency ports for low noise, high power operation. The AQ210's ultra-compact size makes it an ideal partner for AQ Series full-range loudspeakers where extra bass punch is required but installation space is limited.

  • Very high efficiency 104dB/W/m half space
  • Dual 10 inch (250mm) direct radiating LF drivers with 3 inch (75mm) voice coils
  • Ultra-compact, low profile styling
  • Five year limited warranty
  • Application includes: Clubs, bars and restaurants, Theatres
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AQ210
Product Name Ultra-Compact, Dual Driver Vented Sub-Bass System
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speakers - 526996 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
 - Diamond Studio 8.2 ProActive - Wharfedale Pro
Specs
SPL 108 dB
Frequency Response 45 to 24000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details