Visual Sound, Inc. Compact Full-Range System, 80 x 50 Degree Dispersion, 12 Inch Long-Throw AQ12

Description
Martin Audio Limited The AQ12 is a two-way passive loudspeaker designed to provide high sound pressure levels from an architecturally friendly, heavily braced vented enclosure. It features a 12 inch (300mm) long-throw, direct radiating bass driver with a 2.5 inch (63mm) voice coil and a 1 inch (25mm) exit compression driver with a 1.7 inch (43mm) diaphragm, coupled to a true constant directivity HF horn. Wide 80 degree x 50 degree dispersion Rotatable HF horn 12 inch (300mm) direct radiating LF driver & 1 inch (25mm) exit horn-loaded HF compression driver 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants, Theatres and Live sound in places of worship
Description
Martin Audio Limited The AQ12 is a two-way passive loudspeaker designed to provide high sound pressure levels from an architecturally friendly, heavily braced vented enclosure. It features a 12 inch (300mm) long-throw, direct radiating bass driver with a 2.5 inch (63mm) voice coil and a 1 inch (25mm) exit compression driver with a 1.7 inch (43mm) diaphragm, coupled to a true constant directivity HF horn. Wide 80 degree x 50 degree dispersion Rotatable HF horn 12 inch (300mm) direct radiating LF driver & 1 inch (25mm) exit horn-loaded HF compression driver 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants, Theatres and Live sound in places of worship

Suppliers

Company
Product
Description
Supplier Links
Compact Full-Range System, 80 x 50 Degree Dispersion, 12 Inch Long-Throw - AQ12 - Visual Sound, Inc.
Broomall, PA, USA
Compact Full-Range System, 80 x 50 Degree Dispersion, 12 Inch Long-Throw
AQ12
Compact Full-Range System, 80 x 50 Degree Dispersion, 12 Inch Long-Throw AQ12
Martin Audio Limited The AQ12 is a two-way passive loudspeaker designed to provide high sound pressure levels from an architecturally friendly, heavily braced vented enclosure. It features a 12 inch (300mm) long-throw, direct radiating bass driver with a 2.5 inch (63mm) voice coil and a 1 inch (25mm) exit compression driver with a 1.7 inch (43mm) diaphragm, coupled to a true constant directivity HF horn. Wide 80 degree x 50 degree dispersion Rotatable HF horn 12 inch (300mm) direct radiating LF driver & 1 inch (25mm) exit horn-loaded HF compression driver 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants, Theatres and Live sound in places of worship

Martin Audio Limited

The AQ12 is a two-way passive loudspeaker designed to provide high sound pressure levels from an architecturally friendly, heavily braced vented enclosure. It features a 12 inch (300mm) long-throw, direct radiating bass driver with a 2.5 inch (63mm) voice coil and a 1 inch (25mm) exit compression driver with a 1.7 inch (43mm) diaphragm, coupled to a true constant directivity HF horn.

  • Wide 80 degree x 50 degree dispersion
  • Rotatable HF horn
  • 12 inch (300mm) direct radiating LF driver & 1 inch (25mm) exit horn-loaded HF compression driver
  • 1st & 2nd fix wall and ceiling brackets available
  • Five year limited warranty
  • Application includes: Clubs, bars and restaurants, Theatres and Live sound in places of worship
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AQ12
Product Name Compact Full-Range System, 80 x 50 Degree Dispersion, 12 Inch Long-Throw
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797438 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details