Visual Sound, Inc. Ultra-Compact, Vented Sub-Bass System AQ112

Description
Martin Audio Limited The AQ112 is a direct radiating sub-bass in an ultra-compact heavily braced vented enclosure. It features a very efficient 12 inch (300mm) long-throw bass driver with a high power 3 inch (75mm) voice coil and generously sized low frequency ports for low noise, high power operation. The AQ112's ultra-compact size makes it an ideal partner for AQ Series full-range loudspeakers where space is at a premium or where the sub enclosure needs to be hidden. Very high efficiency 102dB/W/m half space 12 inch (300mm) direct radiating LF driver with 3 inch (75mm) voice coil Ultra-compact, architecturally friendly styling Five year limited warranty Application includes: Clubs, bars and restaurants, AV presentations
Description
Martin Audio Limited The AQ112 is a direct radiating sub-bass in an ultra-compact heavily braced vented enclosure. It features a very efficient 12 inch (300mm) long-throw bass driver with a high power 3 inch (75mm) voice coil and generously sized low frequency ports for low noise, high power operation. The AQ112's ultra-compact size makes it an ideal partner for AQ Series full-range loudspeakers where space is at a premium or where the sub enclosure needs to be hidden. Very high efficiency 102dB/W/m half space 12 inch (300mm) direct radiating LF driver with 3 inch (75mm) voice coil Ultra-compact, architecturally friendly styling Five year limited warranty Application includes: Clubs, bars and restaurants, AV presentations

Suppliers

Company
Product
Description
Supplier Links
Ultra-Compact, Vented Sub-Bass System - AQ112 - Visual Sound, Inc.
Broomall, PA, USA
Ultra-Compact, Vented Sub-Bass System
AQ112
Ultra-Compact, Vented Sub-Bass System AQ112
Martin Audio Limited The AQ112 is a direct radiating sub-bass in an ultra-compact heavily braced vented enclosure. It features a very efficient 12 inch (300mm) long-throw bass driver with a high power 3 inch (75mm) voice coil and generously sized low frequency ports for low noise, high power operation. The AQ112's ultra-compact size makes it an ideal partner for AQ Series full-range loudspeakers where space is at a premium or where the sub enclosure needs to be hidden. Very high efficiency 102dB/W/m half space 12 inch (300mm) direct radiating LF driver with 3 inch (75mm) voice coil Ultra-compact, architecturally friendly styling Five year limited warranty Application includes: Clubs, bars and restaurants, AV presentations

Martin Audio Limited

The AQ112 is a direct radiating sub-bass in an ultra-compact heavily braced vented enclosure. It features a very efficient 12 inch (300mm) long-throw bass driver with a high power 3 inch (75mm) voice coil and generously sized low frequency ports for low noise, high power operation. The AQ112's ultra-compact size makes it an ideal partner for AQ Series full-range loudspeakers where space is at a premium or where the sub enclosure needs to be hidden.

  • Very high efficiency 102dB/W/m half space
  • 12 inch (300mm) direct radiating LF driver with 3 inch (75mm) voice coil
  • Ultra-compact, architecturally friendly styling
  • Five year limited warranty
  • Application includes: Clubs, bars and restaurants, AV presentations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AQ112
Product Name Ultra-Compact, Vented Sub-Bass System
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
2 suppliers
Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
CB-5 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details