Visual Sound, Inc. Compact Full-Range System, 90 x 50 Degree Dispersion AQ10

Description
Martin Audio Limited The AQ10 is a two-way passive loudspeaker designed to provide high sound pressure levels from a compact, architecturally friendly, heavily braced vented enclosure. It features a 10 inch (250mm) long-throw, direct radiating bass driver with a 2.5 inch (63mm) voice coil and a 1 inch (25mm) exit compression driver with a 1.4 inch (35mm) diaphragm, coupled to a true constant directivity HF horn. Wide 90 degree x 50 degree dispersion Rotatable HF horn 10 inch (250mm) direct radiating LF driver & 1 inch (25mm) exit horn-loaded HF compression driver 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants, Theatres and Places of worship
Description
Martin Audio Limited The AQ10 is a two-way passive loudspeaker designed to provide high sound pressure levels from a compact, architecturally friendly, heavily braced vented enclosure. It features a 10 inch (250mm) long-throw, direct radiating bass driver with a 2.5 inch (63mm) voice coil and a 1 inch (25mm) exit compression driver with a 1.4 inch (35mm) diaphragm, coupled to a true constant directivity HF horn. Wide 90 degree x 50 degree dispersion Rotatable HF horn 10 inch (250mm) direct radiating LF driver & 1 inch (25mm) exit horn-loaded HF compression driver 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants, Theatres and Places of worship

Suppliers

Company
Product
Description
Supplier Links
Compact Full-Range System, 90 x 50 Degree Dispersion - AQ10 - Visual Sound, Inc.
Broomall, PA, USA
Compact Full-Range System, 90 x 50 Degree Dispersion
AQ10
Compact Full-Range System, 90 x 50 Degree Dispersion AQ10
Martin Audio Limited The AQ10 is a two-way passive loudspeaker designed to provide high sound pressure levels from a compact, architecturally friendly, heavily braced vented enclosure. It features a 10 inch (250mm) long-throw, direct radiating bass driver with a 2.5 inch (63mm) voice coil and a 1 inch (25mm) exit compression driver with a 1.4 inch (35mm) diaphragm, coupled to a true constant directivity HF horn. Wide 90 degree x 50 degree dispersion Rotatable HF horn 10 inch (250mm) direct radiating LF driver & 1 inch (25mm) exit horn-loaded HF compression driver 1st & 2nd fix wall and ceiling brackets available Five year limited warranty Application includes: Clubs, bars and restaurants, Theatres and Places of worship

Martin Audio Limited

The AQ10 is a two-way passive loudspeaker designed to provide high sound pressure levels from a compact, architecturally friendly, heavily braced vented enclosure. It features a 10 inch (250mm) long-throw, direct radiating bass driver with a 2.5 inch (63mm) voice coil and a 1 inch (25mm) exit compression driver with a 1.4 inch (35mm) diaphragm, coupled to a true constant directivity HF horn.

  • Wide 90 degree x 50 degree dispersion
  • Rotatable HF horn
  • 10 inch (250mm) direct radiating LF driver & 1 inch (25mm) exit horn-loaded HF compression driver
  • 1st & 2nd fix wall and ceiling brackets available
  • Five year limited warranty
  • Application includes: Clubs, bars and restaurants, Theatres and Places of worship
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AQ10
Product Name Compact Full-Range System, 90 x 50 Degree Dispersion
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 52 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details