Visual Sound, Inc. Dual Directional Twin Horn Omni-Purpose Loudspeaker 30-W w/Xfmr. (25/70.7/100V) APT-34AT

Description
Atlas Sound Model APT-34AT Surface-mounting loudspeaker with bi-directional sound dispersion provides concentrated coverage in corridors, stairwells and walkways in commercial, institutional and industrial applications. Twin horn assembly delivers 30 watts of power with a single compression driver (included) and provides 100° sound dispersion in each direction. Unit includes the Omni-Purpose® bracket and provisions for surface/strap mounting. Finished in grey baked epoxy.
Description
Atlas Sound Model APT-34AT Surface-mounting loudspeaker with bi-directional sound dispersion provides concentrated coverage in corridors, stairwells and walkways in commercial, institutional and industrial applications. Twin horn assembly delivers 30 watts of power with a single compression driver (included) and provides 100° sound dispersion in each direction. Unit includes the Omni-Purpose® bracket and provisions for surface/strap mounting. Finished in grey baked epoxy.

Suppliers

Company
Product
Description
Supplier Links
Dual Directional Twin Horn Omni-Purpose Loudspeaker 30-W w/Xfmr. (25/70.7/100V) - APT-34AT - Visual Sound, Inc.
Broomall, PA, USA
Dual Directional Twin Horn Omni-Purpose Loudspeaker 30-W w/Xfmr. (25/70.7/100V)
APT-34AT
Dual Directional Twin Horn Omni-Purpose Loudspeaker 30-W w/Xfmr. (25/70.7/100V) APT-34AT
Atlas Sound Model APT-34AT Surface-mounting loudspeaker with bi-directional sound dispersion provides concentrated coverage in corridors, stairwells and walkways in commercial, institutional and industrial applications. Twin horn assembly delivers 30 watts of power with a single compression driver (included) and provides 100° sound dispersion in each direction. Unit includes the Omni-Purpose® bracket and provisions for surface/strap mounting. Finished in grey baked epoxy.

Atlas Sound

Model APT-34AT Surface-mounting loudspeaker with bi-directional sound dispersion provides concentrated coverage in corridors, stairwells and walkways in commercial, institutional and industrial applications.
Twin horn assembly delivers 30 watts of power with a single compression driver (included) and provides 100° sound dispersion in each direction.
Unit includes the Omni-Purpose® bracket and provisions for surface/strap mounting.
Finished in grey baked epoxy.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APT-34AT
Product Name Dual Directional Twin Horn Omni-Purpose Loudspeaker 30-W w/Xfmr. (25/70.7/100V)
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
OX Tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 91 dB
Resonance Frequency 1110 Hz
View Details
2 suppliers