Visual Sound, Inc. Battery Powered Speaker APS 25b

Description
Azden Corporation The new Azden APS 25b battery powered speaker is designed to be as versatile as possible: wireless or wired, expandable, wall or stand-mounted, and built for absolute reliability-so you could cover the broadest spectrum of audio installations.
Description
Azden Corporation The new Azden APS 25b battery powered speaker is designed to be as versatile as possible: wireless or wired, expandable, wall or stand-mounted, and built for absolute reliability-so you could cover the broadest spectrum of audio installations.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Battery Powered Speaker
APS 25b
Battery Powered Speaker APS 25b
Azden Corporation The new Azden APS 25b battery powered speaker is designed to be as versatile as possible: wireless or wired, expandable, wall or stand-mounted, and built for absolute reliability-so you could cover the broadest spectrum of audio installations.

Azden Corporation

The new Azden APS 25b battery powered speaker is designed to be as versatile as possible: wireless or wired, expandable, wall or stand-mounted, and built for absolute reliability-so you could cover the broadest spectrum of audio installations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APS 25b
Product Name Battery Powered Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643234 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 6000 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details