Visual Sound, Inc. Battery Powered Speaker APS 25b-VS2

Description
Azden Corporation The APS 25b-VS2 battery powered speaker system is a fully self-contained wireless sound reinforcement system with two VHF wireless bodypack transmitters and headset/microphones.
Description
Azden Corporation The APS 25b-VS2 battery powered speaker system is a fully self-contained wireless sound reinforcement system with two VHF wireless bodypack transmitters and headset/microphones.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Battery Powered Speaker
APS 25b-VS2
Battery Powered Speaker APS 25b-VS2
Azden Corporation The APS 25b-VS2 battery powered speaker system is a fully self-contained wireless sound reinforcement system with two VHF wireless bodypack transmitters and headset/microphones.

Azden Corporation

The APS 25b-VS2 battery powered speaker system is a fully self-contained wireless sound reinforcement system with two VHF wireless bodypack transmitters and headset/microphones.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APS 25b-VS2
Product Name Battery Powered Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3560 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details