Visual Sound, Inc. Powered Speaker System APS 25b-US2

Description
Azden Corporation The APS 25B-US2 powered speaker system is a fully self-contained battery-powered wireless sound reinforcement system with two headset mics and two UHF wireless bodypack transmitters.
Description
Azden Corporation The APS 25B-US2 powered speaker system is a fully self-contained battery-powered wireless sound reinforcement system with two headset mics and two UHF wireless bodypack transmitters.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Powered Speaker System
APS 25b-US2
Powered Speaker System APS 25b-US2
Azden Corporation The APS 25B-US2 powered speaker system is a fully self-contained battery-powered wireless sound reinforcement system with two headset mics and two UHF wireless bodypack transmitters.

Azden Corporation

The APS 25B-US2 powered speaker system is a fully self-contained battery-powered wireless sound reinforcement system with two headset mics and two UHF wireless bodypack transmitters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APS 25b-US2
Product Name Powered Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716989 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details