Visual Sound, Inc. Battery Powered Speaker APS 25b-RH1

Description
Azden Corporation The APS 25b-RH1 battery powered speaker system is a fully self-contained wireless sound reinforcement system with a single infrared wireless handheld microphone/transmitt er.
Description
Azden Corporation The APS 25b-RH1 battery powered speaker system is a fully self-contained wireless sound reinforcement system with a single infrared wireless handheld microphone/transmitt er.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Battery Powered Speaker
APS 25b-RH1
Battery Powered Speaker APS 25b-RH1
Azden Corporation The APS 25b-RH1 battery powered speaker system is a fully self-contained wireless sound reinforcement system with a single infrared wireless handheld microphone/transmitt er.

Azden Corporation

The APS 25b-RH1 battery powered speaker system is a fully self-contained wireless sound reinforcement system with a single infrared wireless handheld microphone/transmitter.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APS 25b-RH1
Product Name Battery Powered Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.99 inch (50 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 98 dB
Size 0.20 inch (5 mm)
View Details