Visual Sound, Inc. Powered Speaker APS 25-VS1

Description
Azden Corporation The APS 25-VS1 powered speaker system is a fully self-contained wireless sound reinforcement system with a single VHF wireless bodypack transmitter and headset/microphone.
Description
Azden Corporation The APS 25-VS1 powered speaker system is a fully self-contained wireless sound reinforcement system with a single VHF wireless bodypack transmitter and headset/microphone.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Powered Speaker
APS 25-VS1
Powered Speaker APS 25-VS1
Azden Corporation The APS 25-VS1 powered speaker system is a fully self-contained wireless sound reinforcement system with a single VHF wireless bodypack transmitter and headset/microphone.

Azden Corporation

The APS 25-VS1 powered speaker system is a fully self-contained wireless sound reinforcement system with a single VHF wireless bodypack transmitter and headset/microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APS 25-VS1
Product Name Powered Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 230 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details