Visual Sound, Inc. Powered Speaker APS 25-RS2

Description
Azden Corporation The APS 25-RS2 powered speaker system is a fully self-contained wireless sound reinforcement system with two infrared wireless chest-worn transmitters and an HS-11 headset/mics.
Description
Azden Corporation The APS 25-RS2 powered speaker system is a fully self-contained wireless sound reinforcement system with two infrared wireless chest-worn transmitters and an HS-11 headset/mics.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Powered Speaker
APS 25-RS2
Powered Speaker APS 25-RS2
Azden Corporation The APS 25-RS2 powered speaker system is a fully self-contained wireless sound reinforcement system with two infrared wireless chest-worn transmitters and an HS-11 headset/mics.

Azden Corporation

The APS 25-RS2 powered speaker system is a fully self-contained wireless sound reinforcement system with two infrared wireless chest-worn transmitters and an HS-11 headset/mics.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APS 25-RS2
Product Name Powered Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102756 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 139 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details