Visual Sound, Inc. Powered Speaker APS 25-RL2

Description
Azden Corporation The APS 25-RL2 powered speaker system is a fully self-contained wireless sound reinforcement system with two infrared wireless chest-worn transmitters.
Description
Azden Corporation The APS 25-RL2 powered speaker system is a fully self-contained wireless sound reinforcement system with two infrared wireless chest-worn transmitters.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Powered Speaker
APS 25-RL2
Powered Speaker APS 25-RL2
Azden Corporation The APS 25-RL2 powered speaker system is a fully self-contained wireless sound reinforcement system with two infrared wireless chest-worn transmitters.

Azden Corporation

The APS 25-RL2 powered speaker system is a fully self-contained wireless sound reinforcement system with two infrared wireless chest-worn transmitters.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APS 25-RL2
Product Name Powered Speaker
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
EAS-8C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details