Visual Sound, Inc. Wide Angle Omni-Purpose Loudspeaker 30-W w/Xfmr. (25/70.7/100V) APC-30T

Description
Atlas Sound APC-30T is a high-power 30 watt loudspeaker with extended low frequency response. Unit is equipped with a wide-angle molded plastic bell for sound directivity. Transformer includes a screwdriver-adjust power selection with a 45 ohm tap for intercom and talk-back use. For mounting, the APC-30T features the Omni-Purpose® bracket for vertical/horizontal positioning with provisions for surface/strap mounting to pillars and I-beams. Finished in grey baked epoxy. High-Powered Compression Driver Projects Superior Voice and Tone Signaling Includes a 25, 70.7, 100V Transformer with a 45-Ohm Tap One-Step Method of Adjusting Bell from Horizontal to Vertical Positioning Wide-Angle Sound Dispersion for Maximum Horizontal Pattern Coverage
Description
Atlas Sound APC-30T is a high-power 30 watt loudspeaker with extended low frequency response. Unit is equipped with a wide-angle molded plastic bell for sound directivity. Transformer includes a screwdriver-adjust power selection with a 45 ohm tap for intercom and talk-back use. For mounting, the APC-30T features the Omni-Purpose® bracket for vertical/horizontal positioning with provisions for surface/strap mounting to pillars and I-beams. Finished in grey baked epoxy. High-Powered Compression Driver Projects Superior Voice and Tone Signaling Includes a 25, 70.7, 100V Transformer with a 45-Ohm Tap One-Step Method of Adjusting Bell from Horizontal to Vertical Positioning Wide-Angle Sound Dispersion for Maximum Horizontal Pattern Coverage

Suppliers

Company
Product
Description
Supplier Links
Wide Angle Omni-Purpose Loudspeaker 30-W w/Xfmr. (25/70.7/100V) - APC-30T - Visual Sound, Inc.
Broomall, PA, USA
Wide Angle Omni-Purpose Loudspeaker 30-W w/Xfmr. (25/70.7/100V)
APC-30T
Wide Angle Omni-Purpose Loudspeaker 30-W w/Xfmr. (25/70.7/100V) APC-30T
Atlas Sound APC-30T is a high-power 30 watt loudspeaker with extended low frequency response. Unit is equipped with a wide-angle molded plastic bell for sound directivity. Transformer includes a screwdriver-adjust power selection with a 45 ohm tap for intercom and talk-back use. For mounting, the APC-30T features the Omni-Purpose® bracket for vertical/horizontal positioning with provisions for surface/strap mounting to pillars and I-beams. Finished in grey baked epoxy. High-Powered Compression Driver Projects Superior Voice and Tone Signaling Includes a 25, 70.7, 100V Transformer with a 45-Ohm Tap One-Step Method of Adjusting Bell from Horizontal to Vertical Positioning Wide-Angle Sound Dispersion for Maximum Horizontal Pattern Coverage

Atlas Sound

APC-30T is a high-power 30 watt loudspeaker with extended low frequency response. Unit is equipped with a wide-angle molded plastic bell for sound directivity. Transformer includes a screwdriver-adjust power selection with a 45 ohm tap for intercom and talk-back use. For mounting, the APC-30T features the Omni-Purpose® bracket for vertical/horizontal positioning with provisions for surface/strap mounting to pillars and I-beams. Finished in grey baked epoxy.

  • High-Powered Compression Driver Projects Superior Voice and Tone Signaling
  • Includes a 25, 70.7, 100V Transformer with a 45-Ohm Tap
  • One-Step Method of Adjusting Bell from Horizontal to Vertical Positioning
  • Wide-Angle Sound Dispersion for Maximum Horizontal Pattern Coverage
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number APC-30T
Product Name Wide Angle Omni-Purpose Loudspeaker 30-W w/Xfmr. (25/70.7/100V)
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.87 inch (276 mm)
View Details
Two-way Long Throw Horn 100-volt High Quality Music Projector - MPLT32 - Biamp Systems, Ltd.
Specs
Nominal Power 32 watts
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details
W1v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details