Visual Sound, Inc. Omni-Purpose Loudspeaker 15-W., w/Xfmr. (25/70.7/100V) AP-15T

Description
Atlas Sound The 8-ohm Model AP-15T is a double re-entrant loudspeakers which deliver 15-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-15 Series operates within a nominal frequency response range of 400-14,000 Hz and offers a sensitivity of 120dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strapmounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Environment Resistant for Outdoor and Indoor Use Grey Finish High-Efficiency Driver with Proven Performance Reliability Omni-Purpose® Bracket for Precise Positioning Superior Intelligibility for Voice and Tone Signaling Transformer Equipped for Versatile 25, 70.7, or 100V Line Applications World Recognized for Quality and Dependability
Description
Atlas Sound The 8-ohm Model AP-15T is a double re-entrant loudspeakers which deliver 15-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-15 Series operates within a nominal frequency response range of 400-14,000 Hz and offers a sensitivity of 120dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strapmounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Environment Resistant for Outdoor and Indoor Use Grey Finish High-Efficiency Driver with Proven Performance Reliability Omni-Purpose® Bracket for Precise Positioning Superior Intelligibility for Voice and Tone Signaling Transformer Equipped for Versatile 25, 70.7, or 100V Line Applications World Recognized for Quality and Dependability

Suppliers

Company
Product
Description
Supplier Links
Omni-Purpose Loudspeaker 15-W., w/Xfmr. (25/70.7/100V) - AP-15T - Visual Sound, Inc.
Broomall, PA, USA
Omni-Purpose Loudspeaker 15-W., w/Xfmr. (25/70.7/100V)
AP-15T
Omni-Purpose Loudspeaker 15-W., w/Xfmr. (25/70.7/100V) AP-15T
Atlas Sound The 8-ohm Model AP-15T is a double re-entrant loudspeakers which deliver 15-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-15 Series operates within a nominal frequency response range of 400-14,000 Hz and offers a sensitivity of 120dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strapmounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Environment Resistant for Outdoor and Indoor Use Grey Finish High-Efficiency Driver with Proven Performance Reliability Omni-Purpose® Bracket for Precise Positioning Superior Intelligibility for Voice and Tone Signaling Transformer Equipped for Versatile 25, 70.7, or 100V Line Applications World Recognized for Quality and Dependability

Atlas Sound

The 8-ohm Model AP-15T is a double re-entrant loudspeakers which deliver 15-watts of continuous power handling, superior intelligibility and unparalleled efficiency.
The AP-15 Series operates within a nominal frequency response range of 400-14,000 Hz and offers a sensitivity of 120dB at rated power to provide clear voice and signal communication.
The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strapmounting on I-beams or pillars.
AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy.

  • Environment Resistant for Outdoor and Indoor Use
  • Grey Finish
  • High-Efficiency Driver with Proven Performance Reliability
  • Omni-Purpose® Bracket for Precise Positioning
  • Superior Intelligibility for Voice and Tone Signaling
  • Transformer Equipped for Versatile 25, 70.7, or 100V Line Applications
  • World Recognized for Quality and Dependability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AP-15T
Product Name Omni-Purpose Loudspeaker 15-W., w/Xfmr. (25/70.7/100V)
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
V-6.3 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details