Visual Sound, Inc. Omni-Purpose Loudspeaker 15W 8 Ohms AP-15

Description
Atlas Sound The 8-ohm Model AP-15 is a double re-entrant loudspeakers which deliver 15-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-15 Series operates within a nominal frequency response range of 400-14,000 Hz and offers a sensitivity of 120dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strapmounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Environment Resistant for Outdoor and Indoor Use Grey Finish High-Efficiency Driver with Proven Performance Reliability Omni-Purpose® Bracket for Precise Positioning Superior Intelligibility for Voice and Tone Signaling World Recognized for Quality and Dependability
Description
Atlas Sound The 8-ohm Model AP-15 is a double re-entrant loudspeakers which deliver 15-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-15 Series operates within a nominal frequency response range of 400-14,000 Hz and offers a sensitivity of 120dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strapmounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Environment Resistant for Outdoor and Indoor Use Grey Finish High-Efficiency Driver with Proven Performance Reliability Omni-Purpose® Bracket for Precise Positioning Superior Intelligibility for Voice and Tone Signaling World Recognized for Quality and Dependability

Suppliers

Company
Product
Description
Supplier Links
Omni-Purpose Loudspeaker 15W 8 Ohms - AP-15 - Visual Sound, Inc.
Broomall, PA, USA
Omni-Purpose Loudspeaker 15W 8 Ohms
AP-15
Omni-Purpose Loudspeaker 15W 8 Ohms AP-15
Atlas Sound The 8-ohm Model AP-15 is a double re-entrant loudspeakers which deliver 15-watts of continuous power handling, superior intelligibility and unparalleled efficiency. The AP-15 Series operates within a nominal frequency response range of 400-14,000 Hz and offers a sensitivity of 120dB at rated power to provide clear voice and signal communication. The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strapmounting on I-beams or pillars. AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy. Environment Resistant for Outdoor and Indoor Use Grey Finish High-Efficiency Driver with Proven Performance Reliability Omni-Purpose® Bracket for Precise Positioning Superior Intelligibility for Voice and Tone Signaling World Recognized for Quality and Dependability

Atlas Sound

The 8-ohm Model AP-15 is a double re-entrant loudspeakers which deliver 15-watts of continuous power handling, superior intelligibility and unparalleled efficiency.
The AP-15 Series operates within a nominal frequency response range of 400-14,000 Hz and offers a sensitivity of 120dB at rated power to provide clear voice and signal communication.
The trademarked squared-bell design signifies Atlas Sound quality and reliability. The Omni-Purpose® mounting bracket (supplied on all models) achieves precise positioning in the vertical and horizontal planes with a single adjustment and includes provisions for loudspeaker installation on conventional surfaces as well as for strapmounting on I-beams or pillars.
AP Series loudspeakers are U.S. made to assure superior service reliability. Weather-resistant construction is metal and matching ABS plastic with metal components finished in grey epoxy.

  • Environment Resistant for Outdoor and Indoor Use
  • Grey Finish
  • High-Efficiency Driver with Proven Performance Reliability
  • Omni-Purpose® Bracket for Precise Positioning
  • Superior Intelligibility for Voice and Tone Signaling
  • World Recognized for Quality and Dependability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AP-15
Product Name Omni-Purpose Loudspeaker 15W 8 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 103 dB
Size 0.30 inch (8 mm)
View Details