Visual Sound, Inc. Rackmount case systems Anvil Case Rack Mounts

Description
Anvil Case Company, A Division of Caltron Packaging Group Designed with the same precision and strength built into every Anvil® case, rackmount systems combine world class protection with convenient access to your equipment. From basic rackmount designs to heavy duty shockmount rack cases, Anvil® rack systems provide the convenience and added protection necessary in today's highly mobile, high-tech environment. Front and rear removable lids Pull-over-clamp style cases - inner rack shell removable Available starting at 2 or more E.I.A. rack units at any rackable depth (14" and 20" standard) Amp / Mixer cases - front and top remove easily with a rear trap door Shockmount ATA rack cases with 1" or 2" thick layer of foam between outer wall and 1/2" inner shell Pre-tapped 10/32" rack channel standard (other types available) Workstation application custom foam interiors M.I.C.S.™ - patented Modular Interlocking Case System Free standing table lids Rear rack rails Rack shelves on glides Locking latches - twist keylock or twist hasp latch Heavy duty or super heavy duty casters Trap or access doors Stacking capability (with or without wheels) Recessed vent plates Card holders and shipping label plates Stacking steel ball corners Aluminum tube or wood forklift skids Pressure relief valve Water resistant treatment Computer server or Retma style rack rails (must specify type required)
Description
Anvil Case Company, A Division of Caltron Packaging Group Designed with the same precision and strength built into every Anvil® case, rackmount systems combine world class protection with convenient access to your equipment. From basic rackmount designs to heavy duty shockmount rack cases, Anvil® rack systems provide the convenience and added protection necessary in today's highly mobile, high-tech environment. Front and rear removable lids Pull-over-clamp style cases - inner rack shell removable Available starting at 2 or more E.I.A. rack units at any rackable depth (14" and 20" standard) Amp / Mixer cases - front and top remove easily with a rear trap door Shockmount ATA rack cases with 1" or 2" thick layer of foam between outer wall and 1/2" inner shell Pre-tapped 10/32" rack channel standard (other types available) Workstation application custom foam interiors M.I.C.S.™ - patented Modular Interlocking Case System Free standing table lids Rear rack rails Rack shelves on glides Locking latches - twist keylock or twist hasp latch Heavy duty or super heavy duty casters Trap or access doors Stacking capability (with or without wheels) Recessed vent plates Card holders and shipping label plates Stacking steel ball corners Aluminum tube or wood forklift skids Pressure relief valve Water resistant treatment Computer server or Retma style rack rails (must specify type required)

Suppliers

Company
Product
Description
Supplier Links
Rackmount case systems - Anvil Case Rack Mounts - Visual Sound, Inc.
Broomall, PA, USA
Rackmount case systems
Anvil Case Rack Mounts
Rackmount case systems Anvil Case Rack Mounts
Anvil Case Company, A Division of Caltron Packaging Group Designed with the same precision and strength built into every Anvil® case, rackmount systems combine world class protection with convenient access to your equipment. From basic rackmount designs to heavy duty shockmount rack cases, Anvil® rack systems provide the convenience and added protection necessary in today's highly mobile, high-tech environment. Front and rear removable lids Pull-over-clamp style cases - inner rack shell removable Available starting at 2 or more E.I.A. rack units at any rackable depth (14" and 20" standard) Amp / Mixer cases - front and top remove easily with a rear trap door Shockmount ATA rack cases with 1" or 2" thick layer of foam between outer wall and 1/2" inner shell Pre-tapped 10/32" rack channel standard (other types available) Workstation application custom foam interiors M.I.C.S.™ - patented Modular Interlocking Case System Free standing table lids Rear rack rails Rack shelves on glides Locking latches - twist keylock or twist hasp latch Heavy duty or super heavy duty casters Trap or access doors Stacking capability (with or without wheels) Recessed vent plates Card holders and shipping label plates Stacking steel ball corners Aluminum tube or wood forklift skids Pressure relief valve Water resistant treatment Computer server or Retma style rack rails (must specify type required)

Anvil Case Company, A Division of Caltron Packaging Group

Designed with the same precision and strength built into every Anvil® case, rackmount systems combine world class protection with convenient access to your equipment. From basic rackmount designs to heavy duty shockmount rack cases, Anvil® rack systems provide the convenience and added protection necessary in today's highly mobile, high-tech environment.

  • Front and rear removable lids
  • Pull-over-clamp style cases - inner rack shell removable
  • Available starting at 2 or more E.I.A. rack units at any rackable depth (14" and 20" standard)
  • Amp / Mixer cases - front and top remove easily with a rear trap door
  • Shockmount ATA rack cases with 1" or 2" thick layer of foam between outer wall and 1/2" inner shell
  • Pre-tapped 10/32" rack channel standard (other types available)
  • Workstation application custom foam interiors
  • M.I.C.S.™ - patented Modular Interlocking Case System
  • Free standing table lids
  • Rear rack rails
  • Rack shelves on glides
  • Locking latches - twist keylock or twist hasp latch
  • Heavy duty or super heavy duty casters
  • Trap or access doors
  • Stacking capability (with or without wheels)
  • Recessed vent plates
  • Card holders and shipping label plates
  • Stacking steel ball corners
  • Aluminum tube or wood forklift skids
  • Pressure relief valve
  • Water resistant treatment
  • Computer server or Retma style rack rails (must specify type required)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number Anvil Case Rack Mounts
Product Name Rackmount case systems
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Compartment Boxes - 1368899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details