Visual Sound, Inc. Wall Plate-Stainless Steel, 1-gang, Dial Scale ANP-1

Description
Lowell Manufacturing Company ANP-1: stainless steel wall plate with volume control scale (0-10), 1-gang
Description
Lowell Manufacturing Company ANP-1: stainless steel wall plate with volume control scale (0-10), 1-gang

Suppliers

Company
Product
Description
Supplier Links
Wall Plate-Stainless Steel, 1-gang, Dial Scale - ANP-1 - Visual Sound, Inc.
Broomall, PA, USA
Wall Plate-Stainless Steel, 1-gang, Dial Scale
ANP-1
Wall Plate-Stainless Steel, 1-gang, Dial Scale ANP-1
Lowell Manufacturing Company ANP-1: stainless steel wall plate with volume control scale (0-10), 1-gang

Lowell Manufacturing Company

ANP-1: stainless steel wall plate with volume control scale (0-10), 1-gang

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ANP-1
Product Name Wall Plate-Stainless Steel, 1-gang, Dial Scale
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details