Visual Sound, Inc. Amplified Ceiling Speaker (Four Input/Source) AMP4IC6 (UL Listed)

Description
OWI, Inc. • Built onto the OWI IC6 In-Ceiling Speakers • UL Listed • 4 Line Level Input/Sources • Up to 25 Watts of Class AB Power - Right at the speaker • Lower Noise Feature • Fast and easy - install in the field • 12 Volt AC power supply (UL rated) included • Protected from shorts and overheating
Description
OWI, Inc. • Built onto the OWI IC6 In-Ceiling Speakers • UL Listed • 4 Line Level Input/Sources • Up to 25 Watts of Class AB Power - Right at the speaker • Lower Noise Feature • Fast and easy - install in the field • 12 Volt AC power supply (UL rated) included • Protected from shorts and overheating

Suppliers

Company
Product
Description
Supplier Links
Amplified Ceiling Speaker (Four Input/Source) - AMP4IC6 (UL Listed) - Visual Sound, Inc.
Broomall, PA, USA
Amplified Ceiling Speaker (Four Input/Source)
AMP4IC6 (UL Listed)
Amplified Ceiling Speaker (Four Input/Source) AMP4IC6 (UL Listed)
OWI, Inc. • Built onto the OWI IC6 In-Ceiling Speakers • UL Listed • 4 Line Level Input/Sources • Up to 25 Watts of Class AB Power - Right at the speaker • Lower Noise Feature • Fast and easy - install in the field • 12 Volt AC power supply (UL rated) included • Protected from shorts and overheating

OWI, Inc.

• Built onto the OWI IC6 In-Ceiling Speakers • UL Listed • 4 Line Level Input/Sources • Up to 25 Watts of Class AB Power - Right at the speaker • Lower Noise Feature • Fast and easy - install in the field • 12 Volt AC power supply (UL rated) included • Protected from shorts and overheating

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP4IC6 (UL Listed)
Product Name Amplified Ceiling Speaker (Four Input/Source)
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 1976421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.63 inch (42 mm)
View Details
Energy Power™ 10 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 40 to 150 Hz
Weight 6802.72 g (240.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details