Visual Sound, Inc. Amplified Ceiling Speakers (3 Input / Source) AMP3S62

Description
OWI, Inc. Amplified Ceiling Speaker package includes 1 ea. AMP3IC6, 1 ea. Power Supply, 1 ea. IC6, 2 ea. Tile Bridges and 2 ea. Backcans
Description
OWI, Inc. Amplified Ceiling Speaker package includes 1 ea. AMP3IC6, 1 ea. Power Supply, 1 ea. IC6, 2 ea. Tile Bridges and 2 ea. Backcans

Suppliers

Company
Product
Description
Supplier Links
Amplified Ceiling Speakers (3 Input / Source) - AMP3S62 - Visual Sound, Inc.
Broomall, PA, USA
Amplified Ceiling Speakers (3 Input / Source)
AMP3S62
Amplified Ceiling Speakers (3 Input / Source) AMP3S62
OWI, Inc. Amplified Ceiling Speaker package includes 1 ea. AMP3IC6, 1 ea. Power Supply, 1 ea. IC6, 2 ea. Tile Bridges and 2 ea. Backcans

OWI, Inc.

Amplified Ceiling Speaker package includes 1 ea. AMP3IC6, 1 ea. Power Supply, 1 ea. IC6, 2 ea. Tile Bridges and 2 ea. Backcans

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP3S62
Product Name Amplified Ceiling Speakers (3 Input / Source)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details