Visual Sound, Inc. Amplified Ceiling Speakers (3 Input / Source) AMP3S61

Description
OWI, Inc. Amplified Ceiling Speaker package includes 1 ea. AMP3IC6, 1 ea. Power Supply, 1 ea. Tile Bridge and 1 ea. Backcan
Description
OWI, Inc. Amplified Ceiling Speaker package includes 1 ea. AMP3IC6, 1 ea. Power Supply, 1 ea. Tile Bridge and 1 ea. Backcan

Suppliers

Company
Product
Description
Supplier Links
Amplified Ceiling Speakers (3 Input / Source) - AMP3S61 - Visual Sound, Inc.
Broomall, PA, USA
Amplified Ceiling Speakers (3 Input / Source)
AMP3S61
Amplified Ceiling Speakers (3 Input / Source) AMP3S61
OWI, Inc. Amplified Ceiling Speaker package includes 1 ea. AMP3IC6, 1 ea. Power Supply, 1 ea. Tile Bridge and 1 ea. Backcan

OWI, Inc.

Amplified Ceiling Speaker package includes 1 ea. AMP3IC6, 1 ea. Power Supply, 1 ea. Tile Bridge and 1 ea. Backcan

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP3S61
Product Name Amplified Ceiling Speakers (3 Input / Source)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
EP Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 50000 ohms
Sensitivity 106 dB
Size 0.25 inch (6 mm)
View Details