Visual Sound, Inc. 4-channel SDI/AES/analog audio monitor, four 53-segment level meters, source/sum buttons, 3-LED phase, hi-fi stereo speakers, 2RU AMP2-VSDA

Description
Wohler Technologies The AMP2-VSD (SDI) audio monitor features four high-resolution 53-segment tri-color (green/yellow/red) LED level meters, one SDI input/output on BNC, two AES inputs on BNC, four analog inputs on XLR, two AES outputs (from SDI source) on BNC, four analog o Same as AMP2-VS with addition of two AES inputs and four analog inputs Four-channel analog output of SDI or AES source on phoenix connectors Pre-select four channel group from SDI, AES, or auxiliary analog inputs Select one of four analog channels to left and one of same four to right Premium quality drivers for superior reproduction Extended frequency response and low distortion Audible indication of phase/polarity problems Headphone jack Dual 20-segment LED meters with accurate VU or PPM ballistics Innovative LED display of phase/polarity relationships Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power Levels and ballistics are DIP-switch settable through top cover Industry standard VU or PPM mechanical analog level meters are available
Description
Wohler Technologies The AMP2-VSD (SDI) audio monitor features four high-resolution 53-segment tri-color (green/yellow/red) LED level meters, one SDI input/output on BNC, two AES inputs on BNC, four analog inputs on XLR, two AES outputs (from SDI source) on BNC, four analog o Same as AMP2-VS with addition of two AES inputs and four analog inputs Four-channel analog output of SDI or AES source on phoenix connectors Pre-select four channel group from SDI, AES, or auxiliary analog inputs Select one of four analog channels to left and one of same four to right Premium quality drivers for superior reproduction Extended frequency response and low distortion Audible indication of phase/polarity problems Headphone jack Dual 20-segment LED meters with accurate VU or PPM ballistics Innovative LED display of phase/polarity relationships Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power Levels and ballistics are DIP-switch settable through top cover Industry standard VU or PPM mechanical analog level meters are available

Suppliers

Company
Product
Description
Supplier Links
4-channel SDI/AES/analog audio monitor, four 53-segment level meters, source/sum buttons, 3-LED phase, hi-fi stereo speakers, 2RU - AMP2-VSDA - Visual Sound, Inc.
Broomall, PA, USA
4-channel SDI/AES/analog audio monitor, four 53-segment level meters, source/sum buttons, 3-LED phase, hi-fi stereo speakers, 2RU
AMP2-VSDA
4-channel SDI/AES/analog audio monitor, four 53-segment level meters, source/sum buttons, 3-LED phase, hi-fi stereo speakers, 2RU AMP2-VSDA
Wohler Technologies The AMP2-VSD (SDI) audio monitor features four high-resolution 53-segment tri-color (green/yellow/red) LED level meters, one SDI input/output on BNC, two AES inputs on BNC, four analog inputs on XLR, two AES outputs (from SDI source) on BNC, four analog o Same as AMP2-VS with addition of two AES inputs and four analog inputs Four-channel analog output of SDI or AES source on phoenix connectors Pre-select four channel group from SDI, AES, or auxiliary analog inputs Select one of four analog channels to left and one of same four to right Premium quality drivers for superior reproduction Extended frequency response and low distortion Audible indication of phase/polarity problems Headphone jack Dual 20-segment LED meters with accurate VU or PPM ballistics Innovative LED display of phase/polarity relationships Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power Levels and ballistics are DIP-switch settable through top cover Industry standard VU or PPM mechanical analog level meters are available

Wohler Technologies

The AMP2-VSD (SDI) audio monitor features four high-resolution 53-segment tri-color (green/yellow/red) LED level meters, one SDI input/output on BNC, two AES inputs on BNC, four analog inputs on XLR, two AES outputs (from SDI source) on BNC, four analog o

  • Same as AMP2-VS with addition of two AES inputs and four analog inputs
  • Four-channel analog output of SDI or AES source on phoenix connectors
  • Pre-select four channel group from SDI, AES, or auxiliary analog inputs
  • Select one of four analog channels to left and one of same four to right
  • Premium quality drivers for superior reproduction
  • Extended frequency response and low distortion
  • Audible indication of phase/polarity problems
  • Headphone jack
  • Dual 20-segment LED meters with accurate VU or PPM ballistics
  • Innovative LED display of phase/polarity relationships
  • Thorough magnetic shielding for placement next to video monitors
  • Quick and easy installation: simply slide in the rack and connect audio and AC power
  • Levels and ballistics are DIP-switch settable through top cover
  • Industry standard VU or PPM mechanical analog level meters are available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP2-VSDA
Product Name 4-channel SDI/AES/analog audio monitor, four 53-segment level meters, source/sum buttons, 3-LED phase, hi-fi stereo speakers, 2RU
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details