Visual Sound, Inc. 2-channel SDI/AES/analog audio monitor, two 53-segment level meters, hi-fi stereo speakers, 2RU AMP2-SDA

Description
Wohler Technologies The AMP2-SDA (analog/AES/SDI) audio monitor features two high-resolution 53-segment tri-color (green/yellow/red) LED level meters, SDI input/output on BNC, AES input on BNC, AES ouput (converted from SDI source) on BNC, two analog inputs on XLR, 2-positio SDI inputs Demuxing of either subgroup of group one to AES/EBU AES output BNC of demuxed signal Auxiliary AES/EBU input Analog output of SDI or AES source on XLR Premium quality drivers for superior reproduction Extended frequency response and low distortion Audible indication of phase/polarity problems Headphone jack Dual 20-segment LED meters with accurate VU or PPM ballistics Innovative LED display of phase/polarity relationships Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power Levels and ballistics are DIP-switch settable through top cover Industry standard VU or PPM mechanical analog level meters are available
Description
Wohler Technologies The AMP2-SDA (analog/AES/SDI) audio monitor features two high-resolution 53-segment tri-color (green/yellow/red) LED level meters, SDI input/output on BNC, AES input on BNC, AES ouput (converted from SDI source) on BNC, two analog inputs on XLR, 2-positio SDI inputs Demuxing of either subgroup of group one to AES/EBU AES output BNC of demuxed signal Auxiliary AES/EBU input Analog output of SDI or AES source on XLR Premium quality drivers for superior reproduction Extended frequency response and low distortion Audible indication of phase/polarity problems Headphone jack Dual 20-segment LED meters with accurate VU or PPM ballistics Innovative LED display of phase/polarity relationships Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power Levels and ballistics are DIP-switch settable through top cover Industry standard VU or PPM mechanical analog level meters are available

Suppliers

Company
Product
Description
Supplier Links
2-channel SDI/AES/analog audio monitor, two 53-segment level meters, hi-fi stereo speakers, 2RU - AMP2-SDA - Visual Sound, Inc.
Broomall, PA, USA
2-channel SDI/AES/analog audio monitor, two 53-segment level meters, hi-fi stereo speakers, 2RU
AMP2-SDA
2-channel SDI/AES/analog audio monitor, two 53-segment level meters, hi-fi stereo speakers, 2RU AMP2-SDA
Wohler Technologies The AMP2-SDA (analog/AES/SDI) audio monitor features two high-resolution 53-segment tri-color (green/yellow/red) LED level meters, SDI input/output on BNC, AES input on BNC, AES ouput (converted from SDI source) on BNC, two analog inputs on XLR, 2-positio SDI inputs Demuxing of either subgroup of group one to AES/EBU AES output BNC of demuxed signal Auxiliary AES/EBU input Analog output of SDI or AES source on XLR Premium quality drivers for superior reproduction Extended frequency response and low distortion Audible indication of phase/polarity problems Headphone jack Dual 20-segment LED meters with accurate VU or PPM ballistics Innovative LED display of phase/polarity relationships Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power Levels and ballistics are DIP-switch settable through top cover Industry standard VU or PPM mechanical analog level meters are available

Wohler Technologies

The AMP2-SDA (analog/AES/SDI) audio monitor features two high-resolution 53-segment tri-color (green/yellow/red) LED level meters, SDI input/output on BNC, AES input on BNC, AES ouput (converted from SDI source) on BNC, two analog inputs on XLR, 2-positio

  • SDI inputs
  • Demuxing of either subgroup of group one to AES/EBU
  • AES output BNC of demuxed signal
  • Auxiliary AES/EBU input
  • Analog output of SDI or AES source on XLR
  • Premium quality drivers for superior reproduction
  • Extended frequency response and low distortion
  • Audible indication of phase/polarity problems
  • Headphone jack
  • Dual 20-segment LED meters with accurate VU or PPM ballistics
  • Innovative LED display of phase/polarity relationships
  • Thorough magnetic shielding for placement next to video monitors
  • Quick and easy installation: simply slide in the rack and connect audio and AC power
  • Levels and ballistics are DIP-switch settable through top cover
  • Industry standard VU or PPM mechanical analog level meters are available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP2-SDA
Product Name 2-channel SDI/AES/analog audio monitor, two 53-segment level meters, hi-fi stereo speakers, 2RU
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details