Visual Sound, Inc. Amp-Single Source Casing Gang Box AMP1SGB-BE

Description
OWI, Inc. Amp Single Source in UL Listed Double Gang Box with BBE Chip (Surface Mount)
Description
OWI, Inc. Amp Single Source in UL Listed Double Gang Box with BBE Chip (Surface Mount)

Suppliers

Company
Product
Description
Supplier Links
Amp-Single Source Casing Gang Box - AMP1SGB-BE - Visual Sound, Inc.
Broomall, PA, USA
Amp-Single Source Casing Gang Box
AMP1SGB-BE
Amp-Single Source Casing Gang Box AMP1SGB-BE
OWI, Inc. Amp Single Source in UL Listed Double Gang Box with BBE Chip (Surface Mount)

OWI, Inc.

Amp Single Source in UL Listed Double Gang Box with BBE Chip (Surface Mount)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP1SGB-BE
Product Name Amp-Single Source Casing Gang Box
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
CF-50 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Impedance 4 ohms
Sensitivity 96 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details