Visual Sound, Inc. 6" Amplified Speaker Package AMP1S62

Description
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC6, Pwr. Supply & 1 ea. IC6, 2 ea. Tile Bridges and Backcans
Description
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC6, Pwr. Supply & 1 ea. IC6, 2 ea. Tile Bridges and Backcans

Suppliers

Company
Product
Description
Supplier Links
6
Broomall, PA, USA
6" Amplified Speaker Package
AMP1S62
6" Amplified Speaker Package AMP1S62
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC6, Pwr. Supply & 1 ea. IC6, 2 ea. Tile Bridges and Backcans

OWI, Inc.

Amplified Speaker Package includes 1 ea. AMPIC6, Pwr. Supply & 1 ea. IC6, 2 ea. Tile Bridges and Backcans

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP1S62
Product Name 6" Amplified Speaker Package
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526835 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 160 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details