Visual Sound, Inc. 6" Amplified Speaker Package AMP1S61

Description
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC6, Pwr. Supply, 1 ea. Tile Bridge and Backcan
Description
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC6, Pwr. Supply, 1 ea. Tile Bridge and Backcan

Suppliers

Company
Product
Description
Supplier Links
6
Broomall, PA, USA
6" Amplified Speaker Package
AMP1S61
6" Amplified Speaker Package AMP1S61
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC6, Pwr. Supply, 1 ea. Tile Bridge and Backcan

OWI, Inc.

Amplified Speaker Package includes 1 ea. AMPIC6, Pwr. Supply, 1 ea. Tile Bridge and Backcan

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP1S61
Product Name 6" Amplified Speaker Package
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643256 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details