Visual Sound, Inc. 5" Amplified Speaker Package AMP1S52

Description
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC5, Pwr. Supply & 1 ea. IC5, 2 ea. Tile Bridges and Backcans
Description
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC5, Pwr. Supply & 1 ea. IC5, 2 ea. Tile Bridges and Backcans

Suppliers

Company
Product
Description
Supplier Links
5
Broomall, PA, USA
5" Amplified Speaker Package
AMP1S52
5" Amplified Speaker Package AMP1S52
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC5, Pwr. Supply & 1 ea. IC5, 2 ea. Tile Bridges and Backcans

OWI, Inc.

Amplified Speaker Package includes 1 ea. AMPIC5, Pwr. Supply & 1 ea. IC5, 2 ea. Tile Bridges and Backcans

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP1S52
Product Name 5" Amplified Speaker Package
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527033 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 4 ohms
Frequency Response 22000 Hz
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speakers - PSR-20N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 80 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
4 suppliers
Home Audio, Center Channel Loudspeaker - RS 244C Center Channel Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details