Visual Sound, Inc. 5" Amplified Speaker Package AMP1S51

Description
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC5, Pwr. Supply, 1 ea. Tile Bridge and Backcan
Description
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC5, Pwr. Supply, 1 ea. Tile Bridge and Backcan

Suppliers

Company
Product
Description
Supplier Links
5
Broomall, PA, USA
5" Amplified Speaker Package
AMP1S51
5" Amplified Speaker Package AMP1S51
OWI, Inc. Amplified Speaker Package includes 1 ea. AMPIC5, Pwr. Supply, 1 ea. Tile Bridge and Backcan

OWI, Inc.

Amplified Speaker Package includes 1 ea. AMPIC5, Pwr. Supply, 1 ea. Tile Bridge and Backcan

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP1S51
Product Name 5" Amplified Speaker Package
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 118 ohms
Sensitivity 95 dB
Size 0.20 inch (5 mm)
View Details