Visual Sound, Inc. 2/20-channel analog audio monitor, two 10-segment level meters, 3-LED phase, hi-fi stereo speakers, 1RU AMP1A-LP10S

Description
Wohler Technologies The AMP1A-LP10S (analog) audio monitor features two 10-segment tri-color (green/yellow/red) LED level meters, ten pairs (20) analog inputs on Phoenix connectors, and a 10-position stereo source switch in a 1RU chassis. Selects one of 10 stereo inputs and visual phase/polarity indicator with level meters Balanced and unbalanced inputs with 10 stereo inputs on phoenix locking connectors and balanced output of selected source on male XLR Volume and balance controls 1U high Excellent HF response for positive detection of background whine and noise Audible indication of phase/polarity problems Headphone jack Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power
Description
Wohler Technologies The AMP1A-LP10S (analog) audio monitor features two 10-segment tri-color (green/yellow/red) LED level meters, ten pairs (20) analog inputs on Phoenix connectors, and a 10-position stereo source switch in a 1RU chassis. Selects one of 10 stereo inputs and visual phase/polarity indicator with level meters Balanced and unbalanced inputs with 10 stereo inputs on phoenix locking connectors and balanced output of selected source on male XLR Volume and balance controls 1U high Excellent HF response for positive detection of background whine and noise Audible indication of phase/polarity problems Headphone jack Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power

Suppliers

Company
Product
Description
Supplier Links
2/20-channel analog audio monitor, two 10-segment level meters, 3-LED phase, hi-fi stereo speakers, 1RU - AMP1A-LP10S - Visual Sound, Inc.
Broomall, PA, USA
2/20-channel analog audio monitor, two 10-segment level meters, 3-LED phase, hi-fi stereo speakers, 1RU
AMP1A-LP10S
2/20-channel analog audio monitor, two 10-segment level meters, 3-LED phase, hi-fi stereo speakers, 1RU AMP1A-LP10S
Wohler Technologies The AMP1A-LP10S (analog) audio monitor features two 10-segment tri-color (green/yellow/red) LED level meters, ten pairs (20) analog inputs on Phoenix connectors, and a 10-position stereo source switch in a 1RU chassis. Selects one of 10 stereo inputs and visual phase/polarity indicator with level meters Balanced and unbalanced inputs with 10 stereo inputs on phoenix locking connectors and balanced output of selected source on male XLR Volume and balance controls 1U high Excellent HF response for positive detection of background whine and noise Audible indication of phase/polarity problems Headphone jack Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power

Wohler Technologies

The AMP1A-LP10S (analog) audio monitor features two 10-segment tri-color (green/yellow/red) LED level meters, ten pairs (20) analog inputs on Phoenix connectors, and a 10-position stereo source switch in a 1RU chassis.

  • Selects one of 10 stereo inputs and visual phase/polarity indicator with level meters
  • Balanced and unbalanced inputs with 10 stereo inputs on phoenix locking connectors and balanced output of selected source on male XLR
  • Volume and balance controls
  • 1U high
  • Excellent HF response for positive detection of background whine and noise
  • Audible indication of phase/polarity problems
  • Headphone jack
  • Thorough magnetic shielding for placement next to video monitors
  • Quick and easy installation: simply slide in the rack and connect audio and AC power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP1A-LP10S
Product Name 2/20-channel analog audio monitor, two 10-segment level meters, 3-LED phase, hi-fi stereo speakers, 1RU
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.28 inch (58 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Surface Mount Speaker - MASK4CT - Biamp Systems, Ltd.
Specs
Nominal Power 20 watts
Impedance 16 ohms
Application Loudspeaker; MusicAudio
View Details