Visual Sound, Inc. 4-channel AES/analog audio monitor, four 26-segment level meters, source/sum buttons, 3-LED phase, hi-fi stereo speakers, 1RU AMP1-V2DA

Description
Wohler Technologies The AMP1-V2DA (analog/AES) audio monitor features four high-resolution 26-segment tri-color (green/yellow/red) LED level meters, two selectable AES inputs and outputs on BNC, four analog inputs on Phoenix, four analog ouputs (converted from AES source) o Two AES/EBU inputs on BNC Selectable group of four analog inputs on XLR Simultaneous D-A conversion of both AES/EBU signals with four channel analog output on phoenix connectors Select one of four analog channels on left, one of same four on right Two channel analog out of selected channel(s) on XLRs One rackmount unit
Description
Wohler Technologies The AMP1-V2DA (analog/AES) audio monitor features four high-resolution 26-segment tri-color (green/yellow/red) LED level meters, two selectable AES inputs and outputs on BNC, four analog inputs on Phoenix, four analog ouputs (converted from AES source) o Two AES/EBU inputs on BNC Selectable group of four analog inputs on XLR Simultaneous D-A conversion of both AES/EBU signals with four channel analog output on phoenix connectors Select one of four analog channels on left, one of same four on right Two channel analog out of selected channel(s) on XLRs One rackmount unit

Suppliers

Company
Product
Description
Supplier Links
4-channel AES/analog audio monitor, four 26-segment level meters, source/sum buttons, 3-LED phase, hi-fi stereo speakers, 1RU - AMP1-V2DA - Visual Sound, Inc.
Broomall, PA, USA
4-channel AES/analog audio monitor, four 26-segment level meters, source/sum buttons, 3-LED phase, hi-fi stereo speakers, 1RU
AMP1-V2DA
4-channel AES/analog audio monitor, four 26-segment level meters, source/sum buttons, 3-LED phase, hi-fi stereo speakers, 1RU AMP1-V2DA
Wohler Technologies The AMP1-V2DA (analog/AES) audio monitor features four high-resolution 26-segment tri-color (green/yellow/red) LED level meters, two selectable AES inputs and outputs on BNC, four analog inputs on Phoenix, four analog ouputs (converted from AES source) o Two AES/EBU inputs on BNC Selectable group of four analog inputs on XLR Simultaneous D-A conversion of both AES/EBU signals with four channel analog output on phoenix connectors Select one of four analog channels on left, one of same four on right Two channel analog out of selected channel(s) on XLRs One rackmount unit

Wohler Technologies

The AMP1-V2DA (analog/AES) audio monitor features four high-resolution 26-segment tri-color (green/yellow/red) LED level meters, two selectable AES inputs and outputs on BNC, four analog inputs on Phoenix, four analog ouputs (converted from AES source) o

  • Two AES/EBU inputs on BNC
  • Selectable group of four analog inputs on XLR
  • Simultaneous D-A conversion of both AES/EBU signals with four channel analog output on phoenix connectors
  • Select one of four analog channels on left, one of same four on right
  • Two channel analog out of selected channel(s) on XLRs
  • One rackmount unit
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP1-V2DA
Product Name 4-channel AES/analog audio monitor, four 26-segment level meters, source/sum buttons, 3-LED phase, hi-fi stereo speakers, 1RU
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 11.14 inch (283 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details