Visual Sound, Inc. 2-channel SDI/AES/analog audio monitor, two 26-segment level meters, hi-fi stereo speakers, 1RU AMP1-SDA

Description
Wohler Technologies The AMP1-SDA (analog/AES/SDI) audio monitor features two high-resolution 26-segment tri-color (green/yellow/red) LED level meters, SDI input/output on BNC, AES input on BNC, AES ouput (converted from SDI source) on BNC, two analog inputs on XLR, 2-positio SDI inputs Demuxing of either sub group of group 1 to AES/EBU AES output BNC of demuxed signal Auxiliary AES/EBU input Analog output of SDI or AES source on XLR Volume and balance controls Balanced and unbalanced inputs 1U high Excellent HF response for positive detection of background whine and noise Audible indication of phase/polarity problems Headphone jack Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power
Description
Wohler Technologies The AMP1-SDA (analog/AES/SDI) audio monitor features two high-resolution 26-segment tri-color (green/yellow/red) LED level meters, SDI input/output on BNC, AES input on BNC, AES ouput (converted from SDI source) on BNC, two analog inputs on XLR, 2-positio SDI inputs Demuxing of either sub group of group 1 to AES/EBU AES output BNC of demuxed signal Auxiliary AES/EBU input Analog output of SDI or AES source on XLR Volume and balance controls Balanced and unbalanced inputs 1U high Excellent HF response for positive detection of background whine and noise Audible indication of phase/polarity problems Headphone jack Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power

Suppliers

Company
Product
Description
Supplier Links
2-channel SDI/AES/analog audio monitor, two 26-segment level meters, hi-fi stereo speakers, 1RU - AMP1-SDA - Visual Sound, Inc.
Broomall, PA, USA
2-channel SDI/AES/analog audio monitor, two 26-segment level meters, hi-fi stereo speakers, 1RU
AMP1-SDA
2-channel SDI/AES/analog audio monitor, two 26-segment level meters, hi-fi stereo speakers, 1RU AMP1-SDA
Wohler Technologies The AMP1-SDA (analog/AES/SDI) audio monitor features two high-resolution 26-segment tri-color (green/yellow/red) LED level meters, SDI input/output on BNC, AES input on BNC, AES ouput (converted from SDI source) on BNC, two analog inputs on XLR, 2-positio SDI inputs Demuxing of either sub group of group 1 to AES/EBU AES output BNC of demuxed signal Auxiliary AES/EBU input Analog output of SDI or AES source on XLR Volume and balance controls Balanced and unbalanced inputs 1U high Excellent HF response for positive detection of background whine and noise Audible indication of phase/polarity problems Headphone jack Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power

Wohler Technologies

The AMP1-SDA (analog/AES/SDI) audio monitor features two high-resolution 26-segment tri-color (green/yellow/red) LED level meters, SDI input/output on BNC, AES input on BNC, AES ouput (converted from SDI source) on BNC, two analog inputs on XLR, 2-positio

  • SDI inputs
  • Demuxing of either sub group of group 1 to AES/EBU
  • AES output BNC of demuxed signal
  • Auxiliary AES/EBU input
  • Analog output of SDI or AES source on XLR
  • Volume and balance controls
  • Balanced and unbalanced inputs
  • 1U high
  • Excellent HF response for positive detection of background whine and noise
  • Audible indication of phase/polarity problems
  • Headphone jack
  • Thorough magnetic shielding for placement next to video monitors
  • Quick and easy installation: simply slide in the rack and connect audio and AC power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP1-SDA
Product Name 2-channel SDI/AES/analog audio monitor, two 26-segment level meters, hi-fi stereo speakers, 1RU
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details