Visual Sound, Inc. 8-channel AES/analog audio monitor, eight 53-segment level meters, status LCD, mix/sum, hi-fi stereo speakers, 1RU AMP1-S8DA

Description
Wohler Technologies The AMP1-S8DA multi-format analog/digital audio monitor can process and monitor up to eight channels from AES or analog audio sources and features eight high-resolution 53-segment LED level meters, a high-contrast LCD status display, a variety of balanced • 4 Balanced or Unbalanced AES/EBU Digital Inputs • 8 Balanced Analog Inputs • Front Panel Summing of any Combination of up to 8 Channels to the Left and/or Right Speakers 8 Analog Outputs from AES/EBU Digital or Analog Inputs Analog Output of Selected Pair or Multichannel Downmix Powerful 98dB SPL at 2 feet (0.6m) Premium Quality Drivers & Power Amplifiers Extended Frequency Response and Low Distortion Focused Sound, Reduces Adjacent Bay Crosstalk Audible Indication of Phase/Polarity Problems Eight 26 Segment Tri-Color LED Bargraphs Displaying Simultaneous VU & PPM Phase-Correlation Display of Selected Channels Output Limiter Protected Speakers Headphone Jack, Mutes Speakers Thorough Magnetic Shielding for Placement next to Video Monitors Quick and Simple Installation
Description
Wohler Technologies The AMP1-S8DA multi-format analog/digital audio monitor can process and monitor up to eight channels from AES or analog audio sources and features eight high-resolution 53-segment LED level meters, a high-contrast LCD status display, a variety of balanced • 4 Balanced or Unbalanced AES/EBU Digital Inputs • 8 Balanced Analog Inputs • Front Panel Summing of any Combination of up to 8 Channels to the Left and/or Right Speakers 8 Analog Outputs from AES/EBU Digital or Analog Inputs Analog Output of Selected Pair or Multichannel Downmix Powerful 98dB SPL at 2 feet (0.6m) Premium Quality Drivers & Power Amplifiers Extended Frequency Response and Low Distortion Focused Sound, Reduces Adjacent Bay Crosstalk Audible Indication of Phase/Polarity Problems Eight 26 Segment Tri-Color LED Bargraphs Displaying Simultaneous VU & PPM Phase-Correlation Display of Selected Channels Output Limiter Protected Speakers Headphone Jack, Mutes Speakers Thorough Magnetic Shielding for Placement next to Video Monitors Quick and Simple Installation

Suppliers

Company
Product
Description
Supplier Links
8-channel AES/analog audio monitor, eight 53-segment level meters, status LCD, mix/sum, hi-fi stereo speakers, 1RU - AMP1-S8DA - Visual Sound, Inc.
Broomall, PA, USA
8-channel AES/analog audio monitor, eight 53-segment level meters, status LCD, mix/sum, hi-fi stereo speakers, 1RU
AMP1-S8DA
8-channel AES/analog audio monitor, eight 53-segment level meters, status LCD, mix/sum, hi-fi stereo speakers, 1RU AMP1-S8DA
Wohler Technologies The AMP1-S8DA multi-format analog/digital audio monitor can process and monitor up to eight channels from AES or analog audio sources and features eight high-resolution 53-segment LED level meters, a high-contrast LCD status display, a variety of balanced • 4 Balanced or Unbalanced AES/EBU Digital Inputs • 8 Balanced Analog Inputs • Front Panel Summing of any Combination of up to 8 Channels to the Left and/or Right Speakers 8 Analog Outputs from AES/EBU Digital or Analog Inputs Analog Output of Selected Pair or Multichannel Downmix Powerful 98dB SPL at 2 feet (0.6m) Premium Quality Drivers & Power Amplifiers Extended Frequency Response and Low Distortion Focused Sound, Reduces Adjacent Bay Crosstalk Audible Indication of Phase/Polarity Problems Eight 26 Segment Tri-Color LED Bargraphs Displaying Simultaneous VU & PPM Phase-Correlation Display of Selected Channels Output Limiter Protected Speakers Headphone Jack, Mutes Speakers Thorough Magnetic Shielding for Placement next to Video Monitors Quick and Simple Installation

Wohler Technologies

The AMP1-S8DA multi-format analog/digital audio monitor can process and monitor up to eight channels from AES or analog audio sources and features eight high-resolution 53-segment LED level meters, a high-contrast LCD status display, a variety of balanced

  • • 4 Balanced or Unbalanced AES/EBU Digital Inputs • 8 Balanced Analog Inputs • Front Panel Summing of any Combination of up to 8 Channels to the
  • Left and/or Right Speakers
  • 8 Analog Outputs from AES/EBU Digital or Analog Inputs
  • Analog Output of Selected Pair or Multichannel Downmix
  • Powerful 98dB SPL at 2 feet (0.6m)
  • Premium Quality Drivers & Power Amplifiers
  • Extended Frequency Response and Low Distortion
  • Focused Sound, Reduces Adjacent Bay Crosstalk
  • Audible Indication of Phase/Polarity Problems
  • Eight 26 Segment Tri-Color LED Bargraphs Displaying Simultaneous VU & PPM
  • Phase-Correlation Display of Selected Channels
  • Output Limiter Protected Speakers
  • Headphone Jack, Mutes Speakers
  • Thorough Magnetic Shielding for Placement next to Video Monitors
  • Quick and Simple Installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP1-S8DA
Product Name 8-channel AES/analog audio monitor, eight 53-segment level meters, status LCD, mix/sum, hi-fi stereo speakers, 1RU
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526961 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 71 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 745 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details