Visual Sound, Inc. Self-Amplified Trumpet Speaker, 25 Watts AMP04TRPB

Description
OWI, Inc. Self-Amplified Trumpet Speaker, 25 Watts, includes AMP-BACKPLATE & UL listed AC plug power supply, Sensitivity 93dB, Dispersion coverage is 120° H x 90° V, Note: Effectively drive up to 3 each Model: TRP04 (4 ohms), BLACK Self-Amplified Trumpet Speakers are the clear alternative to the outdated horn speaker design. Delivering up to 25 watts of class AB power directly to the speaker, each powered speaker can drive three additional non-powered speakers. 60-foot throw, 120-degree horizontal and 90-degree vertical dispersion. Weatherized, the trumpet speakers have a black or paintable white ABS plastic enclosure, aluminum grill and a unique "C" bracket for wall, ceiling or pole mounting.
Description
OWI, Inc. Self-Amplified Trumpet Speaker, 25 Watts, includes AMP-BACKPLATE & UL listed AC plug power supply, Sensitivity 93dB, Dispersion coverage is 120° H x 90° V, Note: Effectively drive up to 3 each Model: TRP04 (4 ohms), BLACK Self-Amplified Trumpet Speakers are the clear alternative to the outdated horn speaker design. Delivering up to 25 watts of class AB power directly to the speaker, each powered speaker can drive three additional non-powered speakers. 60-foot throw, 120-degree horizontal and 90-degree vertical dispersion. Weatherized, the trumpet speakers have a black or paintable white ABS plastic enclosure, aluminum grill and a unique "C" bracket for wall, ceiling or pole mounting.

Suppliers

Company
Product
Description
Supplier Links
Self-Amplified Trumpet Speaker, 25 Watts - AMP04TRPB - Visual Sound, Inc.
Broomall, PA, USA
Self-Amplified Trumpet Speaker, 25 Watts
AMP04TRPB
Self-Amplified Trumpet Speaker, 25 Watts AMP04TRPB
OWI, Inc. Self-Amplified Trumpet Speaker, 25 Watts, includes AMP-BACKPLATE & UL listed AC plug power supply, Sensitivity 93dB, Dispersion coverage is 120° H x 90° V, Note: Effectively drive up to 3 each Model: TRP04 (4 ohms), BLACK Self-Amplified Trumpet Speakers are the clear alternative to the outdated horn speaker design. Delivering up to 25 watts of class AB power directly to the speaker, each powered speaker can drive three additional non-powered speakers. 60-foot throw, 120-degree horizontal and 90-degree vertical dispersion. Weatherized, the trumpet speakers have a black or paintable white ABS plastic enclosure, aluminum grill and a unique "C" bracket for wall, ceiling or pole mounting.

OWI, Inc.

Self-Amplified Trumpet Speaker, 25 Watts, includes AMP-BACKPLATE & UL listed AC plug power supply, Sensitivity 93dB, Dispersion coverage is 120° H x 90° V, Note: Effectively drive up to 3 each Model: TRP04 (4 ohms), BLACK
Self-Amplified Trumpet Speakers are the clear alternative to the outdated horn speaker design. Delivering up to 25 watts of class AB power directly to the speaker, each powered speaker can drive three additional non-powered speakers. 60-foot throw, 120-degree horizontal and 90-degree vertical dispersion. Weatherized, the trumpet speakers have a black or paintable white ABS plastic enclosure, aluminum grill and a unique "C" bracket for wall, ceiling or pole mounting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP04TRPB
Product Name Self-Amplified Trumpet Speaker, 25 Watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526998 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 88 ohms
Sensitivity 116 dB
Size 0.31 inch (8 mm)
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 4 Ω) - 13W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details