Visual Sound, Inc. Amplified speaker volume control - mono (brushed steel faceplate) AMP-MOVC-BS

Description
OWI, Inc. Amplified speaker volume control - mono (brushed steel faceplate), 10K ohm impedance The perfect accessory for OWI Self-Amplified Speakers, the Amplified Speaker Volume Control offers high-quality line-level volume control and fits into a single gang electrical box. Available in stereo or mono with white or brushed steel faceplates for wall mounting.
Description
OWI, Inc. Amplified speaker volume control - mono (brushed steel faceplate), 10K ohm impedance The perfect accessory for OWI Self-Amplified Speakers, the Amplified Speaker Volume Control offers high-quality line-level volume control and fits into a single gang electrical box. Available in stereo or mono with white or brushed steel faceplates for wall mounting.

Suppliers

Company
Product
Description
Supplier Links
Amplified speaker volume control - mono (brushed steel faceplate) - AMP-MOVC-BS - Visual Sound, Inc.
Broomall, PA, USA
Amplified speaker volume control - mono (brushed steel faceplate)
AMP-MOVC-BS
Amplified speaker volume control - mono (brushed steel faceplate) AMP-MOVC-BS
OWI, Inc. Amplified speaker volume control - mono (brushed steel faceplate), 10K ohm impedance The perfect accessory for OWI Self-Amplified Speakers, the Amplified Speaker Volume Control offers high-quality line-level volume control and fits into a single gang electrical box. Available in stereo or mono with white or brushed steel faceplates for wall mounting.

OWI, Inc.

Amplified speaker volume control - mono (brushed steel faceplate), 10K ohm impedance
The perfect accessory for OWI Self-Amplified Speakers, the Amplified Speaker Volume Control offers high-quality line-level volume control and fits into a single gang electrical box. Available in stereo or mono with white or brushed steel faceplates for wall mounting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP-MOVC-BS
Product Name Amplified speaker volume control - mono (brushed steel faceplate)
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
 - LX-18MB, LX-18MBE - Wharfedale Pro
Wharfedale Pro
Specs
Nominal Power 1600 watts
Maximum Power 3200 watts
Sensitivity 99 dB
View Details
Speaker - EEN3W-4A - MISCO
Specs
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 87 dB
View Details