Visual Sound, Inc. Amplified Ceiling Speaker (Single Input) AMP-IC6 (UL Listed)

Description
OWI, Inc. • Built onto the OWI IC5 and IC6 In-Ceiling Speakers • Up to 25 Watts of Class AB Power - Right at the speaker • Lower Noise Feature • Fast and easy - install in the field • 12 Volt AC power supply included • Protected from shorts and overheating
Description
OWI, Inc. • Built onto the OWI IC5 and IC6 In-Ceiling Speakers • Up to 25 Watts of Class AB Power - Right at the speaker • Lower Noise Feature • Fast and easy - install in the field • 12 Volt AC power supply included • Protected from shorts and overheating

Suppliers

Company
Product
Description
Supplier Links
Amplified Ceiling Speaker (Single Input) - AMP-IC6 (UL Listed) - Visual Sound, Inc.
Broomall, PA, USA
Amplified Ceiling Speaker (Single Input)
AMP-IC6 (UL Listed)
Amplified Ceiling Speaker (Single Input) AMP-IC6 (UL Listed)
OWI, Inc. • Built onto the OWI IC5 and IC6 In-Ceiling Speakers • Up to 25 Watts of Class AB Power - Right at the speaker • Lower Noise Feature • Fast and easy - install in the field • 12 Volt AC power supply included • Protected from shorts and overheating

OWI, Inc.

• Built onto the OWI IC5 and IC6 In-Ceiling Speakers • Up to 25 Watts of Class AB Power - Right at the speaker • Lower Noise Feature • Fast and easy - install in the field • 12 Volt AC power supply included • Protected from shorts and overheating

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number AMP-IC6 (UL Listed)
Product Name Amplified Ceiling Speaker (Single Input)
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details