Visual Sound, Inc. 2x210W Commercial Power Amplifier, 4/8? AMP-2210S

Description
Crestron Electronics, Inc. Crestron is proud to introduce its new line of high-performance, energy-efficient power amplifiers. 100% Crestron engineered and built, these amplifiers are designed to meet ENERGY STAR® certification to help organizations fulfill their green initiatives without compromising on audio performance. Featuring a high-efficiency amp topology and active power factor corrected power supply, plus additional power-saving features, these amplifiers offer a very cost-effective and space-saving solution for boardrooms, auditoriums, and other demanding commercial applications. Ultra-efficient amplifier design High-output, low noise, low distortion performance Two channels each rated 210W@4? and 120W@8? Individual channel power control via jumper or remote contact Auto power-down after 30 minutes of no signal Instant auto power-on when a signal is detected No inrush current during power-up Over current and DC offset protection per output Thermal protection on the power supply and each channel Front panel signal, clip, and fault indicators per channel Professional balanced inputs Detachable terminal block connectors Rear panel 10dB input level controls Convection cooled - no noisy fans Single-space 1U rack mountable Lightweight and under 11 inches deep Universal power supply with active power factor correction 150W max consumption at any line voltage
Description
Crestron Electronics, Inc. Crestron is proud to introduce its new line of high-performance, energy-efficient power amplifiers. 100% Crestron engineered and built, these amplifiers are designed to meet ENERGY STAR® certification to help organizations fulfill their green initiatives without compromising on audio performance. Featuring a high-efficiency amp topology and active power factor corrected power supply, plus additional power-saving features, these amplifiers offer a very cost-effective and space-saving solution for boardrooms, auditoriums, and other demanding commercial applications. Ultra-efficient amplifier design High-output, low noise, low distortion performance Two channels each rated 210W@4? and 120W@8? Individual channel power control via jumper or remote contact Auto power-down after 30 minutes of no signal Instant auto power-on when a signal is detected No inrush current during power-up Over current and DC offset protection per output Thermal protection on the power supply and each channel Front panel signal, clip, and fault indicators per channel Professional balanced inputs Detachable terminal block connectors Rear panel 10dB input level controls Convection cooled - no noisy fans Single-space 1U rack mountable Lightweight and under 11 inches deep Universal power supply with active power factor correction 150W max consumption at any line voltage

Suppliers

Company
Product
Description
Supplier Links
2x210W Commercial Power Amplifier, 4/8? - AMP-2210S - Visual Sound, Inc.
Broomall, PA, USA
2x210W Commercial Power Amplifier, 4/8?
AMP-2210S
2x210W Commercial Power Amplifier, 4/8? AMP-2210S
Crestron Electronics, Inc. Crestron is proud to introduce its new line of high-performance, energy-efficient power amplifiers. 100% Crestron engineered and built, these amplifiers are designed to meet ENERGY STAR® certification to help organizations fulfill their green initiatives without compromising on audio performance. Featuring a high-efficiency amp topology and active power factor corrected power supply, plus additional power-saving features, these amplifiers offer a very cost-effective and space-saving solution for boardrooms, auditoriums, and other demanding commercial applications. Ultra-efficient amplifier design High-output, low noise, low distortion performance Two channels each rated 210W@4? and 120W@8? Individual channel power control via jumper or remote contact Auto power-down after 30 minutes of no signal Instant auto power-on when a signal is detected No inrush current during power-up Over current and DC offset protection per output Thermal protection on the power supply and each channel Front panel signal, clip, and fault indicators per channel Professional balanced inputs Detachable terminal block connectors Rear panel 10dB input level controls Convection cooled - no noisy fans Single-space 1U rack mountable Lightweight and under 11 inches deep Universal power supply with active power factor correction 150W max consumption at any line voltage

Crestron Electronics, Inc.

Crestron is proud to introduce its new line of high-performance, energy-efficient power amplifiers.

100% Crestron engineered and built, these amplifiers are designed to meet ENERGY STAR® certification to help organizations fulfill their green initiatives without compromising on audio performance. Featuring a high-efficiency amp topology and active power factor corrected power supply, plus additional power-saving features, these amplifiers offer a very cost-effective and space-saving solution for boardrooms, auditoriums, and other demanding commercial applications.

  • Ultra-efficient amplifier design
  • High-output, low noise, low distortion performance
  • Two channels each rated 210W@4? and 120W@8?
  • Individual channel power control via jumper or remote contact
  • Auto power-down after 30 minutes of no signal
  • Instant auto power-on when a signal is detected
  • No inrush current during power-up
  • Over current and DC offset protection per output
  • Thermal protection on the power supply and each channel
  • Front panel signal, clip, and fault indicators per channel
  • Professional balanced inputs
  • Detachable terminal block connectors
  • Rear panel 10dB input level controls
  • Convection cooled - no noisy fans
  • Single-space 1U rack mountable
  • Lightweight and under 11 inches deep
  • Universal power supply with active power factor correction
  • 150W max consumption at any line voltage
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number AMP-2210S
Product Name 2x210W Commercial Power Amplifier, 4/8?
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details